Multicomponent Primers and Adhesion Promoters
from Rust-Oleum Corporation
Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Wood; Concrete
from Sauereisen, Inc.
ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment structures... [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Polyurethane; Resin; Rubber
- Type: Primer
- Substrate: Concrete
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Metallic
- Type: Primer
- Form: Aerosol
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Epoxies Etc...
30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Cure Temperature: 77 to 140
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Substrate: Concrete
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Rust-Oleum Corporation
Rust-inhibitive two component, polyamide converted epoxy primers [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Aluminum; Concrete
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Aluminum
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Type: Primer
- Substrate: Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete
from Sherwin-Williams Protective & Marine Coatings
Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer. Recommended Usage. Petrochem exploration and offshore platforms. Over white rusted and zinc rich coatings. Chalky surfaces in atmospheric conditions. Tanks, piping, structural steel and vessels. Industrial applications. Marine applications. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
SeaGuard ® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard ® 6000 is a versatile anti-corrosive coating that can be applied at temperatures as low as 20 °F. Complies with... [See More]
- Cure / Setting Technology: Multicomponent
- Chemistry: Epoxy; Resin; Phenalkamine
- Type: Primer (optional feature)
- Substrate: Steel; Other; Iron, Galvanizing