Resin Base / Polymer Binder Primers and Adhesion Promoters
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Chemistry: Resin; Vinyl; Metal Filled
- Substrate: Metallic; Steel; Aluminum
- Type: Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Chemistry: Epoxy; Resin
- Substrate: Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M ™ Scotch-Weld ™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be... [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Form: Liquid
from PPG Protective & Marine Coatings
Water-based inorganic zinc silicate PCP [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Primer
- Thickness: 0.0020 to 0.0030
from Valspar Corporation (The)
GENERAL PURPOSE. Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER. Get your project off to the best start possible with job-specific formulations that cover a wide range of... [See More]
- Chemistry: Resin; Vinyl
- Substrate: Metallic
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Berry Plastics Corporation - Engineered Materials Division
Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]
- Chemistry: Resin; Rubber
- Substrate: Metallic; Steel; Wood; Concrete
- Type: Primer
- Cure / Setting Technology: Film Drying
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. High gloss, single component moisture cure aromatic polyurethane topcoat. Remarkable hardness and impact resistance. Very good chemical and solvent resistance. Outstanding adhesion. Exceptional steel tank lining or protective coating for interior concret. Single component product... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Techsil Limited
BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved to be a good adhesion promoter when casting polyurethanes against dissimilar... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Chemistry: Resin
- Substrate: Metallic; Plastic; Wood; Other; Vinyl; Concrete
- Type: Primer
- Cure / Setting Technology: Film Drying
from Sanchem, Inc.
SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a thin... [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic
- Type: Primer; Rust Preventive Coating
- Cure / Setting Technology: Film Drying
from Epoxies Etc...
30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates. [See More]
- Chemistry: Epoxy; Resin
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Primer (optional feature)
- Cure Temperature: 77 to 140
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]
- Chemistry: Resin
- Substrate: Metallic
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from U.S. Plastic Corporation
The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry Listings:... [See More]
- Chemistry: Resin; Vinyl
- Type: Primer
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Chemistry: Epoxy; Resin
- Substrate: Wood; Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from R. S. Hughes Company, Inc.
The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer
from Sauereisen, Inc.
ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment structures... [See More]
- Chemistry: Polyurethane; Resin; Rubber
- Substrate: Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Bluestar Silicones USA Corp.
Properties. Viscosity 1. Description. BLUESIL ™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an. adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials. [See More]
- Chemistry: Resin; Silicone
- Substrate: Plastic
- Type: Primer
- Cure / Setting Technology: Film Drying
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Chemistry: Resin; Zinc; Metal Filled
- Substrate: Metallic; Steel
- Type: Primer
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Primer (optional feature); Paint
- Cure / Setting Technology: Film Drying
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Chemistry: Epoxy; Resin
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Cure / Setting Technology: Film Drying
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Chemistry: Acrylic; Aluminum; Resin; Metal Filled
- Features: Corrosion Resistant; Protective
- Type: Primer
- Industry: OEM / Industrial; Marine
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Aluminum pigmented, single component moisture cure urethane primer. Can be applied and cured at temperatures below freezing (-4 ºC). Hard, tough, impact resistant coating. Excellent adhesion and abrasion resistance. Excellent intercoat adhesion with subsequent coatings. V.O.C. [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Techsil Limited
Techsil ® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Chemistry: Epoxy; Resin; Polyamide
- Substrate: Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have chemical-resistant, heat-resistant properties. [See More]
- Chemistry: Acrylic; Resin
- Form: Aerosol
- Type: Primer; Paint
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Chemistry: Resin; Zinc; Silicone
- Substrate: Metallic; Steel
- Type: Primer
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic; Plastic; Steel; Aluminum; Concrete
- Type: Primer
- Cure / Setting Technology: Film Drying
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]
- Chemistry: Epoxy; Resin
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Form: Liquid
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Primer loaded with zinc, aluminum and micaceous iron oxide (M.I.O.) for maximum corrosion control. Can be applied and cured at temperatures below freezing (-4 ºC). Exceptional penetrating and sealing properties. Excellent adhesion to tightly adhering rust. Excellent intercoat... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Techsil Limited
Techsil ® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass and is suitable for use with polyurethane and epoxy resins. Surfaces should be grease free and clean before... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Sherwin-Williams
Sherwin-Williams is a global manufacturing leader of automotive refinishing products. With a vast array of products to fit every need, Sherwin-Williams Automotive Finishes has you covered. [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Chemistry: Acrylic; Resin
- Substrate: Wood; Concrete
- Type: Primer
- Thickness: 0.0035 to 0.0047
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Chemistry: Acrylic; Resin
- Form: Aerosol
- Type: Primer; Paint
- Features: Corrosion Resistant
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Chemistry: Resin; Zinc; Silicone
- Substrate: Metallic; Steel
- Type: Primer
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Rust-inhibitive two component, polyamide converted epoxy primers [See More]
- Chemistry: Epoxy; Resin
- Substrate: Metallic; Steel; Aluminum; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Multicomponent
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250 °F (121 °C) curing adhesives. [See More]
- Chemistry: Epoxy; Resin
- Substrate: Metallic; Other; Honeycomb Core; Aluminum
- Type: Primer; Adhesive Primer
- Cure / Setting Technology: Thermoset
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Outstanding adhesion and abrasion resistance. Good solvent and chemical resistance. Very low V.O.C. (1.7 lbs/US gal. | 206 g/l). Easy to apply by brush, roller or spray (airless prefered). Product can be applied in damp and humid conditions. No dew point restrictions. One component... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]
- Chemistry: Alkyd; Resin
- Substrate: Steel; Aluminum
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Dupli-Color VHT Flameproof paint primer comes in gray and is packaged 6 per case. Uses silicone as the base. Can be used with metal. Designed to have heat-resistant properties. [See More]
- Chemistry: Resin; Silicone
- Form: Aerosol
- Type: Primer; Paint
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Rust-Oleum Corporation
Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic; Steel; Wood; Aluminum; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. High quality anticorrosive polyurethane primer. Fast dry primer for efficient job completion. Very good sanding and curing times. High build capabilities. Very good application characteristics. Easy to apply with any traditional painting equipment. Easy to sand primer. Long pot... [See More]
- Chemistry: Polyurethane; Resin
- Type: Primer
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Chemistry: Acrylic; Resin
- Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from R. S. Hughes Company, Inc.
Krylon Commercial Coatings paint primer comes in white and is packaged 126 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with wood. [See More]
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Chemistry: Epoxy; Resin
- Substrate: Metallic; Steel; Aluminum
- Type: Primer; Paint
- Cure / Setting Technology: Multicomponent
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Excellent surface pretreatment for galvanized steel and aluminum. Improves adhesion of primers and topcoats on galvanized steel and non-ferrous metal such as aluminum. Very fast drying times for efficient recoatability. Easy to apply with any conventional painting equipment [See More]
- Chemistry: Resin; Vinyl
- Type: Primer
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy surfaces, and... [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Commercial Coatings K2204 paint primer comes in white and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with wood. [See More]
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]
- Chemistry: Acrylic; Resin
- Substrate: Metallic; Steel; Other; Galvanizing, Zinc Rich Primers; Aluminum
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Commercial Coatings K2204 paint primer comes in white and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with plaster. Designed to have stain-resistant properties. [See More]
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Chemistry: Epoxy; Resin; Phenalkamine
- Substrate: Steel; Other; Iron, Galvanizing; Concrete
- Type: Primer; Self-Priming
- Cure / Setting Technology: Thermoset
from R. S. Hughes Company, Inc.
Krylon Industrial 5-Ball paint primer comes in platinum and is packaged 12 oz per inner, 6 per case. Uses acrylic enamel as the base. Can be used with metal, wood. [See More]
- Chemistry: Acrylic; Resin
- Form: Aerosol
- Type: Primer; Paint
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Substrate: Steel; Other; Iron
- Type: Primer
- Cure / Setting Technology: Film Drying; Multicomponent
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Chemistry: Alkyd; Resin
- Features: Corrosion Resistant
- Type: Primer; Paint
from Chemical Strategies, Inc.
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. [See More]
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Chemistry: Acrylic; Alkyd; Resin
- Substrate: Metallic; Plastic; Wood; Concrete
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
- Substrate: Steel; Other; Iron, Galvanizing; Aluminum
- Type: Primer
- Cure / Setting Technology: Thermoset
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Chemistry: Alkyd; Resin
- Features: Corrosion Resistant
- Type: Primer; Paint
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]
- Chemistry: Alkyd; Resin
- Substrate: Metallic; Steel; Other; Iron
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard K1100 paint primer comes in gray and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Chemistry: Acrylic; Resin
- Features: Corrosion Resistant
- Type: Primer; Paint
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel; Other; Iron
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard paint primer comes in white and is packaged 1 each. Uses acrylic enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Chemistry: Acrylic; Resin
- Features: Corrosion Resistant
- Type: Primer; Paint
from Sherwin-Williams Protective & Marine Coatings
KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel; Other; Iron
- Type: Primer
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in brown and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, steel. Designed to have corrosion-resistant properties. [See More]
- Chemistry: Alkyd; Resin
- Features: Corrosion Resistant
- Type: Primer; Paint