Corrosion Inhibiting / Rust Preventive Primers and Adhesion Promoters
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Weldable Primer; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended recoatability. [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Fast Drying & Recoatability
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Substrate: Steel; Concrete
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Acrylic; Aluminum; Resin; Metal Filled
- Type: Primer
- Industry: OEM / Industrial; Marine
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Features: Corrosion Resistant; Exterior; Waterproof; Protective
- Chemistry: Resin
- Type: Primer
- Substrate: Metallic; Plastic; Wood; Other; Vinyl; Concrete
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Features: Corrosion Resistant
- Form: Liquid
- Type: Primer; Corrosion Prevention
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
- Form: Aerosol
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Features: Corrosion Resistant
- Chemistry: Resin; Vinyl; Metal Filled
- Type: Primer
- Substrate: Metallic; Steel; Aluminum
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Waterproof; Protective
- Substrate: Metallic
- Type: Primer
- Cure / Setting Technology: Multicomponent
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Silane Based
- Type: Primer; Adhesive Primer
- Substrate: Metallic
from Minerallac Company
CORROSION INHIBITOR, RUST CONTROL TYPE. INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION. AEROSOL CONTAINER TYPE. 16 OZ CONTAINER CAPACITY. RED OXIDE COLOR/SHADE. 15 MIN DRYING TIME. SPRAYON[R], KRYLON[R] BRAND. NET FILL WEIGHT 12 OZ. PACKAGING QUANTITY 12 PER PACK [See More]
- Features: Corrosion Resistant
- Form: Aerosol
- Type: Primer; Paint
- Industry: OEM / Industrial
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Features: Corrosion Resistant; Exterior; Protective
- Substrate: Metallic; Concrete
- Type: Primer; Rust Preventive Coating
- Cure / Setting Technology: Film Drying
from PPG TrueFinish
Excellent corrosion protection, low odor, no heavy metals [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel; Aluminum
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Base for Paint & Powder Coating; Protective
- Chemistry: Conversion; Zinc
- Type: Primer; Heavy Zinc Phosphate
- Substrate: Steel
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Type: Primer (optional feature); Paint
- Substrate: Metallic; Steel
from Hubbard-Hall Inc.
Phosphate-Free Conversion Coatings. Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings can reduce energy usage, environmental... [See More]
- Features: Corrosion Resistant; Sealer
- Chemistry: Conversion
- Type: Primer
- Substrate: Metallic; Steel; Other; Aluminum and Zinc
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Low Odor, Fast Dry, Low VOC
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Can be used with fiberglass, metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]
- Features: Corrosion Resistant
- Form: Aerosol
- Type: Primer; Paint
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Interior; Protective
- Chemistry: Resin; Zinc; Metal Filled
- Type: Primer
- Substrate: Metallic; Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Adhesive Primer
- Substrate: Metallic; Aluminum
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Features: Corrosion Resistant; Exterior; Humidity Protection; Protective
- Substrate: Metallic; Steel; Other; Zinc
- Type: Primer; Conversion Coating
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Features: Corrosion Resistant
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Metallic; Plastic; Steel; Aluminum; Concrete
from Sherwin-Williams Protective & Marine Coatings
DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]
- Features: Corrosion Resistant; Fast Dry, Low Odor, Extended Recoat Time
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Metallic; Steel; Other; Galvanizing, Zinc Rich Primers; Aluminum
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Features: Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Primer; Adhesive Primer
- Substrate: Metallic; Aluminum
from Rust-Oleum Corporation
Rust-inhibitive two component, polyamide converted epoxy primers [See More]
- Features: Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Aluminum; Concrete
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Interior; Weather Resistant; Protective
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Type: Primer
- Substrate: Steel; Other; Iron
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]
- Features: Corrosion Resistant
- Chemistry: Epoxy; Resin
- Type: Primer; Adhesive Primer
- Substrate: Metallic; Aluminum
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Features: Corrosion Resistant; Interior
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Aluminum
from Sherwin-Williams Protective & Marine Coatings
Recommended Usage. Direct to stainless steel. Carbon steel with primer. Cyclic service up to 1000 °F (538 °C) with temperature spikes up to 1200 °F (648 °C). Power plants. Refineries. Chemical facilities. Offshore/Marine. Pulp & Paper [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Silicon Hybrid
- Type: Primer
- Substrate: Other; Stainelss Steel
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard K1100 paint primer comes in gray and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Waterproof; Protective
- Chemistry: Resin; Silicone
- Type: Primer
- Substrate: Metallic; Steel; Other; Stainless Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]
- Features: Corrosion Resistant
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Form: Water; Liquid
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Weather Resistant
- Chemistry: Alkyd; Resin
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard paint primer comes in white and is packaged 1 each. Uses acrylic enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]
- Features: Corrosion Resistant
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Form: Water; Liquid
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Features: Corrosion Resistant; Heat Resistant; Resistant to Dry Spray and Mudcracking; Protective
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in brown and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, steel. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior; High Build Protects Sandblasted Steel
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in brown and is packaged 4 per case. Can be used with aluminum, steel. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Type: Primer; Paint
from Sherwin-Williams Protective & Marine Coatings
KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Interior
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Alkyd; Resin
- Type: Primer; Paint
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Interior
- Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
- Type: Primer
- Substrate: Plastic; Steel; Other; Iron, Galvanizing; Aluminum; Concrete
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with iron, metal, steel. Designed to have corrosion-resistant properties. [See More]
- Features: Corrosion Resistant
- Chemistry: Alkyd; Resin
- Type: Primer; Paint