Wear Resistant (Abrasion / Erosion) Primers and Adhesion Promoters

7 Results
Hot Black Oxide Conversion Coating -- Black Magic™ CBL
from Hubbard-Hall Inc.

Hubbard-Hall's Black Magic ™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable... [See More]

  • Features: Abrasion, Erosion or Wear Resistant
  • Chemistry: Conversion
  • Type: Primer
  • Substrate: Metallic; Other; Copper
Flexible Finish Industrial Coatings -- Resilon® 4020
from Whitford Corporation

Great water-based primer suitable for all Resilon coatings. [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Primer
  • Cure Temperature: 68 to 248
Wearcoat 106 MCU
from Coatings For Industry, Inc.

One package aromatic urethane sealer for concrete or wood floors. [See More]

  • Features: Chemical Resistant; Exterior; Interior; Abrasion, Erosion or Wear Resistant; Protective; Sealer
  • Chemistry: Polyurethane; Resin
  • Type: Primer
  • Substrate: Concrete
3477 Epoxy Water Emulsion
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows 3477 to flow smoothly, making it easy to spread. 3477 is suitable for... [See More]

  • Features: Chemical Resistant; Exterior; Abrasion, Erosion or Wear Resistant; Can Be Applied To Green Concrete; Sealer
  • Chemistry: Epoxy; Resin
  • Type: Primer
  • Substrate: Wood; Concrete
Flexible Finish Industrial Coatings -- Xylan® 4016
from Whitford Corporation

Market leading primer suitable for Resilon and Xylan rubber coatings. [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Metallic; Plastic; Wood; Ceramic
  • Type: Primer
  • Cure / Setting Technology: Film Drying
Corothane I Galvapac 2K 100 Two Pack Zinc Primer
from Sherwin-Williams Protective & Marine Coatings

COROTHANE I GALVAPAC 2K 100 is a two component, VOC compliant, moisture curing urethane zinc-rich primer that contains micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Meets Class B requirements for Slip Coefficient and Creep... [See More]

  • Features: Abrasion, Erosion or Wear Resistant
  • Chemistry: Zinc; Zinc-rich Urethane; Metal Filled
  • Type: Primer
  • Substrate: Steel
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Sealer
  • Chemistry: Inorganic (Silicate, Cement, Glaze)
  • Type: Primer
  • Cure / Setting Technology: Film Drying