Machine Tools Primers and Adhesion Promoters

9 Results
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer; Paint
  • Substrate: Metallic; Steel
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial
  • Substrate: Metallic; Steel
  • Type: Primer; Paint
  • Cure / Setting Technology: Film Drying
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer; Paint
  • Substrate: Metallic; Steel
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial
  • Substrate: Metallic; Steel
  • Type: Primer; Paint
  • Cure / Setting Technology: Film Drying
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Industry: Machine Tools; OEM / Industrial; Automotive
  • Substrate: Metallic
  • Type: Primer
  • Cure / Setting Technology: Multicomponent
3524 Epoxy Conductive Primer / Sealer
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED USAGE. 3524 EPOXY CONDUCTIVE PRIMER / SEALER provides exceptional resistance to wear, abrasion... [See More]

  • Industry: Machine Tools; Electronics
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Primer
  • Substrate: Concrete
AQUACRON® -- 8135 Series
from PPG TrueFinish

Excellent corrosion protection, low odor, no heavy metals [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial; Automotive
  • Substrate: Metallic; Steel; Aluminum
  • Type: Primer; Paint
  • Cure / Setting Technology: Film Drying
KEM® Kromik® Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]

  • Industry: Machine Tools; OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer
  • Substrate: Metallic; Steel; Other; Iron
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Industry: Machine Tools; OEM / Industrial; Marine
  • Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
  • Type: Primer
  • Substrate: Plastic; Steel; Other; Iron, Galvanizing; Aluminum; Concrete