Water Based Primers and Adhesion Promoters
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Form: Solvent; Water; Liquid
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]
- Form: Water; Liquid
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Dispensing Method: Sprayable
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Form: Water; Liquid
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Metallic; Plastic; Steel; Aluminum; Concrete
from PPG TrueFinish
Excellent corrosion protection, low odor, no heavy metals [See More]
- Form: Water; Liquid
- Substrate: Metallic; Steel; Aluminum
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sanchem, Inc.
Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to the... [See More]
- Form: Water; Liquid
- Substrate: Metallic
- Type: Primer; Rust Preventive Coating
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Form: Water; Liquid
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Substrate: Concrete
from Whitford Corporation
Great water-based primer suitable for all Resilon coatings. [See More]
- Form: Water
- Cure / Setting Technology: Film Drying
- Type: Primer
- Cure Temperature: 68 to 248
from PPG Protective & Marine Coatings
Water-based inorganic zinc silicate PCP [See More]
- Form: Water
- Chemistry: Zinc; Metal Filled
- Type: Primer
- Substrate: Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]
- Form: Water; Liquid
- Substrate: Metallic; Aluminum
- Type: Primer; Adhesive Primer
- Dispensing Method: Sprayable
from Rust-Oleum Corporation
Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]
- Form: Water; Liquid
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Wood; Aluminum; Concrete
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Form: Water; Liquid
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Wood; Concrete
from Whitford Corporation
PTFE-conductive primer for reprographic fuser roller. [See More]
- Form: Water
- Substrate: Metallic; Plastic; Wood; Ceramic
- Type: Primer
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Form: Water; Liquid
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Substrate: Metallic; Steel; Aluminum
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The product can also be used as a primer for damp concrete or masonry surfaces. Water Clean Up. [See More]
- Form: Water; Liquid
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Wood; Other; Previously Painted Surfaces; Concrete