Glass Primers and Adhesion Promoters

2 Results
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Glass; Metallic; Plastic; Steel; Wood; Other; Rubber; Aluminum
  • Chemistry: Organo-Metallic
  • Type: Primer
  • Cure / Setting Technology: Film Drying
3504 High Solids Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH SOLIDS PRIMER/SEALER is tack free in 3 1/ 2 hours. 3504 HIGH SOLIDS PRIMER/SEALER is used in... [See More]

  • Substrate: Glass; Metallic; Wood; Concrete
  • Chemistry: Resin
  • Type: Primer
  • Cure / Setting Technology: Multicomponent