Anti-Static / ESD Control Primers and Adhesion Promoters
2 Results
EC/ESD Series -- UltraPlex E-100 ESD
from Rust-Oleum Corporation
from Rust-Oleum Corporation
Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]
- Features: Anti-Static; Chemical Resistant; Interior
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Substrate: Concrete
3526 Low Temperature Epoxy Resin
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete where rapid cure, moisture tolerance and chemical resistance are important. Systems... [See More]
- Features: Anti-Static; Chemical Resistant; Conductive; Weather Resistant; Sealer
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Concrete