Glass Marine Coatings

9 Results
Abrasion Resistant UV Curable Coating -- UV11-3
from Master Bond, Inc.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Resin
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Coating Material: Epoxy; Resin
High Strength UV Curable Coating -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Epoxy; Resin
High Strength, UV Curable Epoxy Coating -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Epoxy; Resin
Low Viscosity, Two Component Epoxy Coating -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating
  • Coating Material: Epoxy; Resin
One Component UV Curable Coating -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Resin; Rubber
One Component, Low Viscosity UV Curable Coating -- UV15LV
from Master Bond, Inc.

Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Epoxy; Resin
One Component, Non-Yellowing UV Curable Coating -- UV15X-2
from Master Bond, Inc.

Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or... [See More]

  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Type: Coating
  • Coating Material: Epoxy; Resin
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Sound Damping
  • Coating Material: Resin; Rubber; Water