Floor Marine Coatings

12 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Location / Orientation: Floor
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Location / Orientation: Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
Floor Coating -- ARMORSEAL® REXTHANE™ I
from Sherwin-Williams Protective & Marine Coatings

ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and abrasion... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Location / Orientation: Exterior; Interior; Floor; Wall; Ceiling; Railings, High Performance Applications
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
Polyurethane -- Corothane® I Aliphatic Finish Coat
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]

  • Location / Orientation: Floor
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel; Other; Iron
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Location / Orientation: Interior; Floor; Wall; High Performance Applications
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
Waterbased Tile-Clad® Epoxy
from Sherwin-Williams Protective & Marine Coatings

WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]

  • Location / Orientation: Exterior; Interior; Floor; High Performance Applications
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall