Specialty / Other Marine Coatings
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Type: Coating; Rust Conversion
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Resin; Copolymer
from AkzoNobel N.V.
Prevent fouling organisms such as barnacles, weeds and slime from building up on your hull and causing drag by using our industry leading antifouling/foul release products. Our International and Interlux brands offer fouling control solutions for vessels from the smallest fishing boat to the largest... [See More]
- Type: Coating; Anti-Fouling
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Form: Liquid
from PPG Protective & Marine Coatings
High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection [See More]
- Type: Coating; Self Polishing Antifouling
- Features: Protective
- Thickness: 0.0040 to 0.0060
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Type: Coating; Sound Damping
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Resin; Rubber; Water
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin; Phenalkamine
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Type: Coating; Non-Stick Foul Release
- Substrate: Aluminum
- Cure / Setting Technology: Film Drying
- Coating Material: Water
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Type: Coating; Primer; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin; Phenalkamine
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Multicomponent; Thermoset
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 920 PRE-PRIME is a 100% solids, VOC compliant, penetrating epoxy primer designed for use over marginally prepared steel or concrete surfaces. A penetrating sealer for tight rusted surfaces. A penetrating sealer for concrete and masonry surfaces. Low viscosity. Low VOC. Barrier coat... [See More]
- Type: Coating; Primer; Sealer; Pre-Primer
- Substrate: Concrete; Steel; Other; Iron, Previously Painted Surfaces
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin