Inorganic (Ceramic, Conversion, Glaze) Marine Coatings

6 Results
Chemical Resistant Lining With Opti-check Oap Technology -- ExpressCote® 150
from Sherwin-Williams Protective & Marine Coatings

ExpressCote ® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and high-temperature exposure, ExpressCote 150 is intended for a variety of aggressive... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Steel
Dimetcote 302 H -- Reinforced Inorganic Zinc Primer
from PPG Protective & Marine Coatings

High Solids Epoxy Coating [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
  • Substrate: Steel
  • Type: Coating; Primer
  • Thickness: 0.0020 to 0.0040
Glass Flake Filled Epoxy Novolac Lining -- ExpressCote HCR
from Sherwin-Williams Protective & Marine Coatings

ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin; Epoxy Novolac
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Sher-Glass Glass Flake Reinforced Epoxy
from Sherwin-Williams Protective & Marine Coatings

SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II Ethyl Silicate, Inorganic
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56. Meets AASHTO M-300 specification. 85% zinc content in dry film. Coating self-heals to resume protection if... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II LV
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Iron