Alkyd / Oil Based Marine Coatings

9 Results
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Amercoat 5105 -- Alkyd Primer
from PPG Protective & Marine Coatings

High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection [See More]

  • Coating Material: Alkyd; Resin
  • Substrate: Metallic; Steel
  • Type: Coating; Primer
  • Thickness: 0.0020 to 0.0030
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Other; Connections, Battery, Cable Terminals
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Aluminum; Steel
SIGMARINE™ -- Finishing Coat Based On An Alkyd-modified Petroleum Resin For Use In Dry Cargo Holds
from PPG Protective & Marine Coatings

High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]

  • Coating Material: Alkyd; Resin
  • Features: Protective
  • Type: Coating; Primer; Clear Coat; Varnish
Exterior and Interior White Alkyd Enamel -- MIL-E-1115D
from Sherwin-Williams Protective & Marine Coatings

MIL-E-1115D, Exterior and Interior White Alkyd Enamel is a VOC compliant high quality enamel for shipboard use. Complies with Military Specification MIL-E-1115D. RECOMMENDED USAGE. Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency is not required. [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Steel; Other; Shipboard surfaces
Hi-Solids Alkyd Metal Primer
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Iron
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Industrial Enamel HS
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant. Chip and flake resistant. Abrasion resistant. Exterior/interior applications. Resists... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing