Exterior Marine Coatings
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Can Be Cured At Room or High Temperatures
- Type: Coating
- Substrate: Aluminum
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sauereisen, Inc.
Sauereisen ConoThane Glaze provides outstanding gloss and color retention along with excellent resistance to abrasion and chemicals, including solvents. This product matches the performance of baked finishes and may be used on properly prepared and primed substrates of nearly any composition. [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating; Non-Stick Foul Release
- Substrate: Aluminum
from Aervoe Industries Incorporated
93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Steel; Other; Pipes, TV Towers, Signs, Guard Rails
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete; Metallic; Steel
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Location / Orientation: Exterior; Interior; Machinery
- Cure / Setting Technology: Thermoset
- Type: Coating; Sound Damping
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Metallic; Steel
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoset
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Location / Orientation: Exterior; Interior; Floor
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Steel
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Location / Orientation: Exterior; Handrails, Exterior Metal Siding
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel
- Type: Coating; Cadmium Plating
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Location / Orientation: Exterior; Interior; Wall; High Performance Applications
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Location / Orientation: Exterior; Ceiling; High Performance Applications
- Cure / Setting Technology: Multicomponent
- Type: Coating; Primer; Clear Coat
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Location / Orientation: Exterior; Interior; Above/Below-Water Hull Areas
- Cure / Setting Technology: Film Drying
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer
- Substrate: Steel; Other; Iron
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Location / Orientation: Exterior; Interior
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoset
- Type: Coating
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Location / Orientation: Exterior; Interior
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
from Sherwin-Williams Protective & Marine Coatings
SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Concrete; Metallic; Steel