Touch-Up Marine Coatings

5 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Features: Weather Resistant; Touch-Up
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Brush Plate™
from Sherwin-Williams Protective & Marine Coatings

Brush Plate ™ is a high solids novolac epoxy engineered specifically as a touch-up coating for Nova-Plate ® UHS and Dura-Plate ® UHS. RECOMMENDED USAGE. For use over prepared steel or concrete in industrial and marine exposures such as: Ballast tank interiors. Well deck overheads. Oil... [See More]

  • Features: Low Odor, Low VOC, High Film Build; Touch-Up
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Steel
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Heat Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Inorganically Reinforced Zinc Rich Primer -- Fast Clad® Zinc HS
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]

  • Features: Resistant to Dry Spray and Mudcracking; Corrosion Resistant; Heat Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Primer
  • Substrate: Concrete; Steel; Other; Iron