Sealer / Surface Sealant Marine Coatings
from Aervoe Industries Incorporated
Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]
- Type: Coating; Sealer
- Substrate: Other; Connections, Battery, Cable Terminals
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin; Solvent
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Zinc; Water
from Sherwin-Williams Protective & Marine Coatings
Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]
- Type: Coating; Sealer
- Features: Fire-Proofing; Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective
- Substrate: Metallic
- Location / Orientation: Exterior
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Zinc; Water; Silicate Based
from Sherwin-Williams Protective & Marine Coatings
ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss retention. Excellent resistance to corrosion and weathering. Chemical resistant. Suitable for use... [See More]
- Type: Coating; Paint; Sealer; Polyurethane
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Dispensing Method: Brush / Roll-on; Sprayable