Wear Resistant (Abrasion / Erosion) Marine Coatings
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Features: Abrasion, Erosion or Wear Resistant; Corrosion Resistant; Protective
- Cure / Setting Technology: Film Drying
- Type: Coating; Non-Stick Foul Release
- Substrate: Aluminum
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
- Substrate: Aluminum; Steel; Other; Brass
- Type: Coating; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Corrosion Resistant; Heat Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Features: Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant; Heat Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Ceramic; Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
CARFLEX ™ HS EPOXY is a 100% solids BPA free, polyamide cured modified epoxy formulated for the lining of dry bulk rail hopper cars, storage tanks and grain elevators. It provides excellent corrosion protection, has excellent flexibility, and is impact and abrasion resistant. It has been... [See More]
- Features: Abrasion, Erosion or Wear Resistant; Protective
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Coating Material: Epoxy; Resin
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Features: Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
- Cure / Setting Technology: Thermoset
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
EURONAVY ES301S is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions. ES301S provides chemical and abrasion resistance and very good edge-retentive properties. It can be applied over steel prepared by hydroblasting, grit blasting... [See More]
- Features: Abrasion, Erosion or Wear Resistant; No Dew Pt/Relative Humidity Restrictions; Chemical Resistant; Corrosion Resistant; Flame Retardant / UL 94V-0 Rated
- Substrate: Metallic; Steel
- Type: Coating; Clear Coat (optional feature)
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and abrasion resistance and good edge-retentive properties. It can be applied over steel prepared... [See More]
- Features: Abrasion, Erosion or Wear Resistant; No Dew Pt/Relative Humidity Restrictions; Chemical Resistant; Corrosion Resistant
- Substrate: Metallic; Steel
- Type: Coating
- Coating Material: Epoxy; Resin