Interior Marine Coatings

34 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Location / Orientation: Exterior; Interior; Floor; Pavement / Walkway
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
ConoThane Glaze -- No. 310
from Sauereisen, Inc.

Sauereisen ConoThane Glaze provides outstanding gloss and color retention along with excellent resistance to abrasion and chemicals, including solvents. This product matches the performance of baked finishes and may be used on properly prepared and primed substrates of nearly any composition. [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Location / Orientation: Exterior; Interior; Machinery
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Sound Damping
  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
100% Solids Epoxy Coating -- Sher-Plate 360
from Sherwin-Williams Protective & Marine Coatings

SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100% solids, low VOC. 1:1... [See More]

  • Location / Orientation: Interior
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating
  • Coating Material: Epoxy; Resin
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Location / Orientation: Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Other; Connections, Battery, Cable Terminals
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Location / Orientation: Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel
  • Type: Coating; Cadmium Plating
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Location / Orientation: Exterior; Interior; Floor
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Aluminum; Steel
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer; Lacquer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Location / Orientation: Exterior; Interior; Wall; High Performance Applications
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Zinc Rich Primers
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Location / Orientation: Exterior; Interior; Above/Below-Water Hull Areas
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Location / Orientation: Exterior; Interior
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 121
from Columbia Chemical Corporation

COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Epoxy -- Macropoxy® 646-PW
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]

  • Location / Orientation: Interior; Storage Tank Interiors
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
Trivalent Chromate for Zinc Plating -- SpectraMATE® 25
from Columbia Chemical Corporation

SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Epoxy -- Macropoxy® 846 NSF Winter Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. Recommended for use at temperatures as low 35 °F. Ideal for maintenance painting and fabrication shops when minimum... [See More]

  • Location / Orientation: Exterior; Interior; Potable Water Tank Lining
  • Cure / Setting Technology: Thermoset
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Trivalent Chromate for Zinc Plating -- TRIVECTA® Black 300
from Columbia Chemical Corporation

TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]

  • Location / Orientation: Exterior; Interior
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Fast Clad® HB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]

  • Location / Orientation: Exterior; Interior; High Performance Applications
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Zinc Rich Primers, Drywall