Waterproof / Water Repellant Marine Coatings

10 Results
Base Coat / Barrier Coating -- Ever-Slik®1201
from Everlube Products

Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]

  • Features: Waterproof; Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Thermally Cured
  • Type: Coating
  • Substrate: Metallic; Steel
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Features: Waterproof; Chemical Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® AR171
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic ® AR170 is a 100% solids spray applied, aromatic polyurea hybrid coating system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30 to 125 mils in multiple passes during a single application. Fast cure - short... [See More]

  • Features: Waterproof; Impact & Tear Resistant, Low Odor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel; Wood; Other; Structural Foam
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-PELLANT
from Columbia Chemical Corporation

Zinc-Chro-PELLANT ® is a revolutionary, high performance sealer for chromated zinc electroplate, which forms a thin-uniform, hydrophobic film. The thin film barrier provides tremendous corrosion protection and causes humidity and salt spray mist to actually bead up on the surface of parts!... [See More]

  • Features: Waterproof; Weather Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Features: Waterproof; Corrosion Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Other; Connections, Battery, Cable Terminals
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Features: Waterproof; Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
High Gloss Polyurethane Coating -- UC-5500
from Heresite Protective Coatings, LLC

UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior surfaces... [See More]

  • Features: Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
  • Substrate: Aluminum; Metallic; Steel
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Features: Waterproof; Heat Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Plastic; Wood
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Waterproof; Moisture Condensation Resistance; Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Features: Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant; Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Thermoset
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel