Fluoropolymers (PTFE, FEP, MFA, etc.) Marine Coatings
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Coating Material: Fluoropolymers; Resin
- Cure / Setting Technology: Can Be Cured At Room or High Temperatures
- Type: Coating
- Substrate: Aluminum
from Sherwin-Williams Protective & Marine Coatings
FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention. Fast dry. Graffiti resistant. Chemical and abrasion resistant. Airless,... [See More]
- Coating Material: Fluoropolymers; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Steel
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Plastic; Wood