Glaze / Glass Enamel Marine Coatings

2 Results
Glass Flake Filled Epoxy Novolac Lining -- ExpressCote HCR
from Sherwin-Williams Protective & Marine Coatings

ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid return to service, high film build, and edge retentive protection compared to conventional epoxies. [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin; Epoxy Novolac
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Sher-Glass Glass Flake Reinforced Epoxy
from Sherwin-Williams Protective & Marine Coatings

SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron