Zinc Marine Coatings
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Coating Material: Metal Filled; Resin; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Concrete; Steel; Other; Iron
from Aervoe Industries Incorporated
93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Steel; Other; Pipes, TV Towers, Signs, Guard Rails
from PPG Protective & Marine Coatings
Water-based inorganic zinc silicate PCP [See More]
- Coating Material: Metal Filled; Zinc; Water
- Substrate: Steel
- Type: Coating; Primer
- Thickness: 5.00E-4 to 7.00E-4
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Chase Products Co.
Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]
- Coating Material: Metal Filled; Zinc
- Substrate: Aluminum; Metallic; Steel
- Type: Coating
- Operating Temperature: 400
from Sherwin-Williams Protective & Marine Coatings
MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. RECOMMENDED USAGE. For use over aluminum and steel substrates to provide chemical and... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc; Polyamide
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Aluminum; Steel; Other; Iron
from PPG Protective & Marine Coatings
High Solids Epoxy Coating [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Substrate: Steel
- Type: Coating; Primer
- Thickness: 0.0020 to 0.0040
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B requirements for slip coefficient and creep resistance. Provides cathodic protection. Damaged film exhibits "self-healing"... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure. Provides cathodic protection. Damaged film exhibits... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc; Polyamide
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56. Meets AASHTO M-300 specification. 85% zinc content in dry film. Coating self-heals to resume protection if... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer
- Substrate: Steel; Other; Iron
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Substrate: Steel
- Type: Coating; Cadmium Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Coating Material: Acrylic; Zinc; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer (optional feature)
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Coating Material: Zinc; Water; Silicate Based
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried film. Meets Class B requirements for Slip Coefficient and Creep Resistance. Provides cathodic protection. Damaged film exhibits... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Metallic; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Coating Material: Conversion; Zinc
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Form: Liquid