Automotive Deburring and Deflashing Machines

1 Result
Angle Die Grinder -- TL054100AV
from Campbell Hausfeld

The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]

  • Industry Applications: Automotive or Paint; Clean / Surface Prep
  • Mounting: Handheld
  • Type: Deburring Machine
  • Materials Abraded: Metal