Pneumatic Needle Valves

4 Results
Needle Valves
from FITOK GmbH

Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.16 to 0.71
  • Media Temperature: -65 to 1200
Control Valve -- 19875304 [GRO-QS-6 from Festo Corporation]
from Radwell International

NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Actuation: Pilot; Pneumatic
  • Flow (Cv): 0.08 to 4.40
  • Media Temperature: -20 to 200
  • Connection Description: Threaded
Needle Valve -- 25881303 [NV-30-4-K from Airtrol Components Inc.]
from Radwell International

PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C), THRU HOLE = 5/16? (0.312) DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air