Polypropylene (PP) Needle Valves

7 Results
Angle Needle Valve 1 -- 6380002
from Asahi/America, Inc.

25mm (1/4'') PolyPure ® Angle Needle Valve [See More]

  • Material Of Construction: Natural Polypropylene (PPn); PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Connection Description: MNPT
Hayward Needle Valves -- 19371
from U.S. Plastic Corporation

Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel... [See More]

  • Material Of Construction: PP
Needle Valve - Polypropylene -- F-2822-50
from Air Logic

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]

  • Material Of Construction: 20% Glass Filled; PP
  • Media Temperature: 40 to 120
  • Valve Size: 0.03 to 0.06
  • Connection Description: Union; Straight Ports for 1/6" I.D. Tubing
Needle Valves (plastic)
from GF Piping Systems

The Type 522 Needle Valve may be used in a wide range of services where SYGEF ® is suitable in the chemical and general environmental limits of the installation. Specific applications should be evaluated on the basis of pressure, temperature and flow capacity desired. The ¼" and ⅜"... [See More]

  • Material Of Construction: PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.50
  • Connection Description: Threaded
PP Needle Valve, 1/2" NPT(F), with PTFE and Viton -- GO-03245-70
from Cole-Parmer

PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton <reg >. Pipe thread connections. [See More]

  • Material Of Construction: PP
  • Maximum Pressure: 150.00
SMC Needle Valves -- 22148
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Material Of Construction: PP
  • Valve Size: 0.12
SMC Needle Valves -- 22163
from U.S. Plastic Corporation

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]

  • Material Of Construction: PP
  • Valve Size: 0.12