Stainless Steel Needle Valves
from Beswick Engineering Co., Inc.
The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both... [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
- Connection Description: Threaded; Compression
- Maximum Pressure: 500.00
- Media: Air
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Live-loaded packing system. • Vee stem, regulating stem, soft-seat stem are optional. • Compact design. • Panel mounting. • Straight, angle, and cross flow patterns. • Working presssure up to 5000 psig (345 bar). Product Features. •... [See More]
- Material Of Construction: Stainless Steel
- Media: Gas
- Maximum Pressure: 5003.80
from RS Components, Ltd.
NEEDLE DRAIN VALVE 1/4"BSP [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Nickel Plated Shot-Blasted Brass, 316L Stainless Steel
- Connection Description: Threaded; Threaded
- Media Temperature: -4 to 356
from Beswick Engineering Co., Inc.
Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300... [See More]
- Material Of Construction: Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
- Connection Description: Threaded
- Maximum Pressure: 500.00
- Media: Air
from RS Components, Ltd.
NEEDLE DRAIN VALVE 1/4" NPT [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; 316L Stainless Steel, Nickel Plated Shot-Blasted Brass
- Media Temperature: -4 to 356
from Beswick Engineering Co., Inc.
Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25... [See More]
- Material Of Construction: Stainless Steel; 303 Stainless Steel
- Media: Air
- Maximum Pressure: 500.00
from RS Components, Ltd.
V4 series needle valve,1/4in OD 5000psi [See More]
- Material Of Construction: Stainless Steel; Stainless steel
- Maximum Pressure: 5003.80
- Valve Size: 0.25
- Connection Description: 1/4 in
from RS Components, Ltd.
V6 series needle valve,3/8in OD 5000psi [See More]
- Material Of Construction: Stainless Steel; Stainless steel
- Maximum Pressure: 5003.80
- Valve Size: 0.38
- Connection Description: 3/8 in
from RS Components, Ltd.
V8 series needle valve,1/2in OD 5000psi [See More]
- Material Of Construction: Stainless Steel; Stainless steel
- Maximum Pressure: 5003.80
- Valve Size: 0.50
- Connection Description: 1/2 in
from RS Components, Ltd.
V4 series needle valve,6mm OD 5000psi [See More]
- Material Of Construction: Stainless Steel; Stainless steel
- Maximum Pressure: 5003.80
- Valve Size: 0.24
- Connection Description: 6 mm
from RS Components, Ltd.
V6 series needle valve,10mm OD 5000psi [See More]
- Material Of Construction: Stainless Steel; Stainless steel
- Maximum Pressure: 5003.80
- Valve Size: 0.39
- Connection Description: 10 mm
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00 to 60000.00
- Valve Size: 0.09 to 0.69
- Media Temperature: -423 to 1200
from KOBOLD Instruments, Inc.
Product Features. Maximum Pressure - 3600 PSIG. Maximum Temperature - 400 °F. Wetted Parts of 316 Stainless Steel and PTFE. Sizes From 1/8 â € to 1-1/4 â € NPT. KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 3600.00
- Valve Size: 0.12 to 1.25
- Media Temperature: 250
from Harwood Engineering Company
Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]
- Material Of Construction: Stainless Steel
- Connection Description: Inlet: 4L, Outlet: 4L
- Maximum Pressure: 100000.00
- Media: Air; Water; Gas
from Radwell International
NEEDLE VALVE ASSEMBLY, 6000 PSI, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.16
- Media Temperature: -20 to 160
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Material Of Construction: Stainless Steel; Steel (optional feature)
- Maximum Pressure: 10000.00
- Valve Size: 0.50 to 0.75
- Media Temperature: -100 to 800
from FUJIKURA COMPOSITES Inc.
Features. Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials. Applications. Machine Tools... [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Maximum Pressure: 217.56
- Media: Air; Water
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.25 to 1.50
- Media Temperature: -65 to 165
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Material Of Construction: Stainless Steel; PTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.12
- Media Temperature: -65 to 450
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Material Of Construction: Aluminum; Stainless Steel; Steel
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.04 to 0.39
- Media Temperature: 32 to 176
from General Pump
Regulating Needle Valve, 316 SS. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 4000.00
- Valve Size: 0.25
- Media Temperature: 150
from NOSHOK, Inc.
These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths. Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.50
- Flow (Cv): 0.00 to 0.44
from Superlok - Mako Products
Features. ■ Integral bonnet design. ■ Bar stock body. ■ Compact design. ■ Low operating torques. ■ Variety of End Connections. ■ Each and every valve is tested at the factory [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00
- Valve Size: 0.17 to 0.25
- Media Temperature: -65 to 450
from CIRCOR Energy
CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities in the full open position, Circor Energy needle valves are available... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.25 to 1.00
- Media Temperature: 1000
from Winters Instruments
Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]
- Material Of Construction: Stainless Steel
- Media: Gas; LP Gas
- Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
- Actuation: Manual
from Hy-Lok USA, Inc.
Union Bonnet Valves. Pressure rating up to 6000psig (410bar) at 100 ºF(38 ºC). Temperature rating form -66 ºF to 450 ºF(-54 ºC to 232 ºC) with standard PTFE pocking and up to 1200 ºF (648 ºC) with optional Grafoil packing. Body materials available in 316... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00
- Valve Size: 0.12 to 1.00
- Media Temperature: -65 to 1200
from Cole-Parmer
These valves feature an analog knob for repeatable flow settings. Brass valves have Buna N O-rings; 316 SS valves have Viton <reg > O-rings. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 2000.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Flow (Cv): 0.08 to 4.40
- Media Temperature: -20 to 200
- Connection Description: Threaded
from Radwell International
NEEDLE VALVE, 1/4" COMPRESSION CPI ™, U6L VALVE SERIES, INLINE CONFIGURATION, SINGLE FERRULE COMPRESSION, BLUNT STEM TYPE, GRAFOIL PACKING, STAINLESS STEEL BODY, MANUALLY OPERATED.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Compression
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.25
- Media Temperature: -20 to 160
from FUJIKURA COMPOSITES Inc.
Features. Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications. Machine Tools :Milling machine, NC... [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel
- Connection Description: Threaded
- Maximum Pressure: 217.56
- Media: Air; Water
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 204 ℃ (399 ℉) with FKM o-ring seal. Up to 250 ℃ (482 ℉) with Kalrez o-ring. Premium four(4) sealing on stem for high pressure. Stem seal below actuating threads prevent system fluid contamination. SS316. Pipe thread 1/4 -1/2 inch [See More]
- Material Of Construction: Stainless Steel; POM C, opt. Kalrez or Viton; PEEK
- Maximum Pressure: 10000.00
- Valve Size: 0.19
- Media Temperature: -22 to 482
from NOSHOK, Inc.
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation. The 1/4" NPT vent... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.50
- Flow (Cv): 0.00 to 0.44
from Superlok - Mako Products
Features. • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). • 1/2" F.NPT Thread vent connection to ANSI/ASME B1.20.1. • Standard materials of Stainless steel. [See More]
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange
- Valve Size: 0.50 to 3.00
- Actuation: Manual
from Hy-Lok USA, Inc.
Rising Plug Valve. Pressure rating up to 6000 psig at 100 °F (38 °C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. [See More]
- Material Of Construction: Stainless Steel
- Media Temperature: -20 to 400
- Maximum Pressure: 6000.00
- Media: Hydraulic
from Cole-Parmer
bull; Valves are designed for positive leak tight shut-off and regulation of fluids in process, power, and instrumentation applications. • All metal tapered needle stem tip. • Differential hardness between the strain hardened steam and cold formed body threads provides improved cycle... [See More]
- Material Of Construction: Stainless Steel
- Flow (Cv): 0.12
- Maximum Pressure: 5000.00
from Radwell International
NEEDLE VALVE, INLINE, V8 SERIES, 12MM A-LOK COMPRESSION, NEEDLE (2-1/2"), PTFE, STAINLESS STEEL, DOUBLE FERRULE COMPRESSION, 5000 PSIG (345 BAR) CWP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Compression
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.19
- Media Temperature: -20 to 160
from NOSHOK, Inc.
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). Blow-out proof stem provides a secondary stem seal in the full open position. Viton ® o-ring seal and Teflon ® back-up ring below the stem threads to... [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.25
- Flow (Cv): 0.00 to 0.44
from Superlok - Mako Products
Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00 to 10000.00
- Valve Size: 0.25 to 1.00
- Connection Description: Threaded
from Hy-Lok USA, Inc.
SV Series. Pressure rating up to 6,000 psi (413 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Compact and rugged body design. Body is made of... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00
- Valve Size: 0.12 to 0.50
- Media Temperature: -65 to 600
from Cole-Parmer
These valves feature an analog knob for repeatable flow settings. Brass valves have Buna N O-rings; 316 SS valves have Viton <reg > O-rings. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 1000.00
from Radwell International
NEEDLE VALVE, STAINLESS STEEL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Pneumadyne, Inc.
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.19
- Media Temperature: -20 to 160
from NOSHOK, Inc.
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 6,000 psi pressure rating (@ 200 °F maximum). Replaceable Delrin ® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning. Blow-out proof stem provides a... [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Flow (Cv): 0.00 to 0.76
from Superlok - Mako Products
Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 1000.00 to 6000.00
- Valve Size: 0.25
- Connection Description: Threaded
from Hy-Lok USA, Inc.
SVH Series. Pressure rating up to 10,000 psi (689 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.25 to 0.75
- Media Temperature: -65 to 600
from Cole-Parmer
400 Series Hard Seat [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 10000.00
from Radwell International
STAINLESS STEEL NEEDLE VALVE, 1/4 INCH, 5000PSIG, 345BAR . FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.19
- Media Temperature: -20 to 160
from NOSHOK, Inc.
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 10000.00
- Valve Size: 0.25
- Flow (Cv): 0.00 to 0.44
from Superlok - Mako Products
Features. ■ Pressures to 20,000 psi (1,380 bar). ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. ■ Choice of VEE or Regulating stem tip. stem and body sealing. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 20000.00 to 60000.00
- Valve Size: 0.25 to 1.00
- Media Temperature: 0 to 450
from Cole-Parmer
500 Series Soft Seat [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00
from Radwell International
NEEDLE VALVE, STRAIGHT, 316 STAINLESS STEEL, 1/4 INCH, 5000 PSI MAX, TEMPERATURE RANGE: -65 TO 450F. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Pneumadyne, Inc.
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 125.00
- Valve Size: 0.17 to 0.19
- Media Temperature: -20 to 160
from Superlok - Mako Products
Features. ■ Compact design. ■ Low operating torques. ■ Panel mountable. ■ Non rotating vee stem tip. ■ Three stem type are available [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 515.00 to 6000.00
- Valve Size: 0.25 to 1.00
- Media Temperature: -65 to 1200
from Cole-Parmer
Maximum pressure is 75 psi; maximum temperature is 200 <deg >F (93 <deg >C). Wetted parts are body and O-ring made of PTFE and CTFE valve spindle. Choose aluminum (Al) or 316 stainless steel (SS) body. Orifice is 0.125". [See More]
- Material Of Construction: Stainless Steel
from Radwell International
NEEDLE VALVE, NV-1/4" SERIES, STAINLESS STEEL, 1/4" NPT, HYDRAULIC, 1000PSI, HARD SEAT, MALE INLET CONNECTION, FEMALE OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Media: Hydraulic
from Cole-Parmer
Maximum pressure is 75 psi; maximum temperature is 200 <deg >F (93 <deg >C). Wetted parts are body and O-ring made of PTFE and CTFE valve spindle. Choose aluminum (Al) or 316 stainless steel (SS) body. Orifice is 0.125". [See More]
- Material Of Construction: Stainless Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/4 INCH NPTF PORT, KNOB ADJUSTMENT, BUNA- N SEAL, 5000 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Cole-Parmer
Maximum pressure is 75 psi; maximum temperature is 200 <deg >F (93 <deg >C). Wetted parts are body and O-ring made of PTFE and CTFE valve spindle. Choose aluminum (Al) or 316 stainless steel (SS) body. Orifice is 0.125". [See More]
- Material Of Construction: Stainless Steel
from Radwell International
BONNET NEEDLE VALVE, STAINLESS STEEL, SCREWED, 1/4" CBC TUBE X 1/4" CBC TUBE, PANEL MOUNT WITH 2 NUTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting
from Radwell International
NEEDLE VALVE, 1/8 INCH, 10,000PSI, 316 STAINLESS STEEL, T-HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50 MM, 12/PK. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50MM, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Radwell International
NEEDLE VALVE / INTEGRAL BONNET, STAINLESS STEEL, 0.73 CV, 1/2 INCH TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting
from Radwell International
NEEDLE VALVE 316 STAINLESS STEEL, BODY TYPE: INLINE, CONNECTION 1 SIZE:1/2IN, CONNECTION 2 SIZE:1/2IN, STEM TYPE: BLUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel