LP - Gas Needle Valves

5 Results
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Actuation: Manual
Needle Valve -- V15A F-2N
from DK-LOK U.S.A.

Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]

  • Media: Air; Compressed Air; Gas; LP Gas; Natural Gas; Sour Gas (optional feature)
  • Maximum Pressure: 5000.00
  • Valve Size: 0.08
  • Media Temperature: ? to 450
NVA Series Stainless Steel Needle Valve -- NVA25SFFS
from Winters Instruments

Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]

  • Media: Gas; LP Gas
  • Material Of Construction: Stainless Steel
  • Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
  • Actuation: Manual
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
52 Series -- 52-1-11
from Ideal Valve Inc.

For extremely precise flow control, allows very precise repeatability [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 3000.00
  • Valve Size: 0.03
  • Media Temperature: -65 to 450