Gasoline / Diesel Fuel Needle Valves
3 Results
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Hydraulic; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
- Actuation: Manual
Flow Control Valve -- RMQ 10
from co-ax valves inc.
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.04 to 0.39
- Media Temperature: 32 to 176
52 Series -- 52-1-11
from Ideal Valve Inc.
from Ideal Valve Inc.
For extremely precise flow control, allows very precise repeatability [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 3000.00
- Valve Size: 0.03
- Media Temperature: -65 to 450