Hydraulic Fluid Needle Valves
from Rotork plc
Hydraulic Instrumentation Needle valves with dynamic sealing and non wetted threads [See More]
- Media: Hydraulic
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Hydraulic; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
- Actuation: Manual
from Radwell International
HYDRAULIC NEEDLE VALVE, 2,000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Hydraulic
- Material Of Construction: Brass / Bronze
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. [See More]
- Media: Hydraulic
- Media Temperature: -15 to 400
- Maximum Pressure: 0.00 to 3500.00
- Connection Description: Threaded
from MFP Automation Engineering
The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]
- Media: Hydraulic; Water
from Hy-Lok USA, Inc.
Union Bonnet Valves. Pressure rating up to 6000psig (410bar) at 100 ºF(38 ºC). Temperature rating form -66 ºF to 450 ºF(-54 ºC to 232 ºC) with standard PTFE pocking and up to 1200 ºF (648 ºC) with optional Grafoil packing. Body materials available in 316... [See More]
- Media: Hydraulic
- Maximum Pressure: 6000.00
- Valve Size: 0.12 to 1.00
- Media Temperature: -65 to 1200
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.04 to 0.39
- Media Temperature: 32 to 176
from Bailey International LLC
Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in... [See More]
- Media: Hydraulic
from IBT Industrial Solutions
IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]
- Media: Hydraulic
- Actuation: Manual; ElectroHydraulic
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Media: Hydraulic; Air; Water; Gas
- Maximum Pressure: 3000.00
- Valve Size: 0.12
- Media Temperature: -65 to 450
from Radwell International
NEEDLE VALVE, 3/8 INCH NPT, BRASS, FEMALE TO FEMALE, DIRECT ACTING, HYDRAULIC ACTUATION, 13.5 GPM, N25B. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Hydraulic
- Material Of Construction: Brass / Bronze
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. [See More]
- Media: Hydraulic
- Media Temperature: -15 to 400
- Maximum Pressure: 0.00 to 3500.00
- Connection Description: Threaded
from Hy-Lok USA, Inc.
NV Series. Pressure rating up to 5,000 psi (340 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Integral bonnet with one piece body is available with... [See More]
- Media: Hydraulic
- Maximum Pressure: 5000.00
- Valve Size: 0.12 to 0.75
- Media Temperature: -65 to 600
from Radwell International
10008-05, HYDRAULIC VALVE, CARBON STEEL NEEDLE VALVE, 10000 PSI, HIGH PRESSURE, 90 DEGREE ANGLE, 1/4" MALE PIPE X 1/4" FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Hydraulic
- Material Of Construction: Steel
from HydraForce, Inc.
Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity [See More]
- Media: Hydraulic
- Media Temperature: -15 to 400
- Maximum Pressure: 0.00 to 3000.00
- Connection Description: Threaded
from Hy-Lok USA, Inc.
Rising Plug Valve. Pressure rating up to 6000 psig at 100 °F (38 °C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. [See More]
- Media: Hydraulic
- Media Temperature: -20 to 400
- Maximum Pressure: 6000.00
- Material Of Construction: Stainless Steel
from Radwell International
NEEDLE VALVE, NV-1/4" SERIES, STAINLESS STEEL, 1/4" NPT, HYDRAULIC, 1000PSI, HARD SEAT, MALE INLET CONNECTION, FEMALE OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Hydraulic
- Material Of Construction: Stainless Steel; Steel
from Hy-Lok USA, Inc.
SV Series. Pressure rating up to 6,000 psi (413 bar) at 100 °F (38 °C). Temperature rating from -65 °F to 450 °F (-54 °C to 232 °C) with standard PTFE packing, and up to 600 °F (315 °C) with optional PEEK packing. Compact and rugged body design. Body is made of... [See More]
- Media: Hydraulic
- Maximum Pressure: 6000.00
- Valve Size: 0.12 to 0.50
- Media Temperature: -65 to 600