Union Needle Valves
from Radwell International
SS SEVERE-SERVICE UNION-BONNET NEEDLE VALVE, 2.4 CV, 1/2 IN. FNPT, BALL STEM . FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Union
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Connection Description: Union; 1/4" Dk-Lok
- Maximum Pressure: 6000.00
- Valve Size: 0.12
- Media Temperature: -65 to 450
from Air Logic
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]
- Connection Description: Union; Straight Ports for 1/6" I.D. Tubing
- Media Temperature: 40 to 120
- Valve Size: 0.03 to 0.06
- Media: Air; Compressed Air
from Radwell International
DISCONTINUED BY MANUFACTURER, KIT, HIGH TEMP PACKING, FOR 6N SERIES SEVERE SERVICE UNION BONNET NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Union
from Air Logic
The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models... [See More]
- Connection Description: Union; Barbed for 1/16" or 1/8" Tubing
- Maximum Pressure: 100.00
- Valve Size: 0.03 to 0.06
- Media Temperature: 40 to 120