Threaded Needle Valves

114 Results
Flow Control Valve -- JFC-2A
from Clippard

1/8" Flow Control Delay Out [See More]

  • Connection Description: Threaded; 1/8" NPT 360° Rotation
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Media: Air; Compressed Air; Water
10-32 Inlet Thread Needle Valve -- NV
from Beswick Engineering Co., Inc.

The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both... [See More]

  • Connection Description: Threaded; Compression
  • Media: Air
  • Maximum Pressure: 500.00
  • Material Of Construction: Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Flow Control Valves
from HydraCheck Inc.

A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and... [See More]

  • Connection Description: Threaded; #4, #6, #8, #12, #16, #20, #24, 1/4", 3/8", 1/2", 3/4", 1", 1-1/4", 1-1/2"
  • Media Temperature: -4 to 212
  • Maximum Pressure: 5000.00
  • Material Of Construction: Steel
Needle Valves -- 2455235 [4212 10 17 20 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

VANNE SIMPLE EFFET OUVERTE FEMELLE 3/8"J [See More]

  • Connection Description: Threaded; Threaded
Flow Control Valve -- JFC-3A
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Connection Description: Threaded; 1/8" NPT 360° Rotation
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Media: Air; Compressed Air; Water
M3 Inlet Thread Needle Valve -- NV3
from Beswick Engineering Co., Inc.

Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300... [See More]

  • Connection Description: Threaded
  • Media: Air
  • Maximum Pressure: 500.00
  • Material Of Construction: Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Needle Valves
from HydraCheck Inc.

Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of... [See More]

  • Connection Description: Threaded; Sizes up to 1-1/2? NPT and #30 SAE
  • Media Temperature: -4 to 212
  • Maximum Pressure: 5000.00
  • Media: Gas; Liquids
Needle Valves -- 2816984 [0562 05 13 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

NEEDLE DRAIN VALVE 1/4"BSP [See More]

  • Connection Description: Threaded; Threaded
  • Material Of Construction: Brass / Bronze; Stainless Steel; Nickel Plated Shot-Blasted Brass, 316L Stainless Steel
  • Media Temperature: -4 to 356
Flow Control Valve -- JFC-3AR
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Connection Description: Threaded; 1/8" NPT 360° Rotation
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Media: Air; Compressed Air; Water
Flow Control Valve -- JFC-3B
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Connection Description: Threaded; 1/8" NPT 360° Rotation
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Media: Air; Compressed Air; Water
Flow Control Valve -- JFC-3BR
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Connection Description: Threaded; 1/8" NPT 360° Rotation
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Media: Air; Compressed Air; Water
Flow Control Valve -- JFC-4K
from Clippard

Meter Out Control Valve, Adjusting Knob, 1/4" NPT [See More]

  • Connection Description: Threaded; 1/4" NPTF to 1/4" NPTM
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Flow Control Valve -- JFC-4R
from Clippard

Meter Out Control Valve, Recessed Needle, 1/4" NPT [See More]

  • Connection Description: Threaded; 1/4" NPTF to 1/4" NPTM
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Flow Control Valve -- MFC-2
from Clippard

Miniature Flow Control Valve [See More]

  • Connection Description: Threaded; Inlet: #10-32, Outlet: #10-32
  • Maximum Pressure: 300.00
  • Valve Size: 0.06 to 0.19
  • Media: Air; Compressed Air; Water
Flow Control Valve -- MFC-3A
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Media: Air; Compressed Air; Water
Flow Control Valve -- MFC-3AK
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Media: Air; Compressed Air; Water
Flow Control Valve -- MFC-3AR
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Media: Air; Compressed Air; Water
Flow Control Valve -- MFC-3BR
from Clippard

Miniature Flow Control, Meter In, #10-32 Female Thread [See More]

  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Media: Air; Compressed Air; Water
Needle Valve -- MNV-1
from Clippard

Needle Valve, #10-32 Ports [See More]

  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Media: Air; Compressed Air; Water; Gas
Stepper-Controlled Proportional Valve -- SCPV-1
from Clippard

Stepper Controlled Proportional Valves. Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring smooth opening and... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.12
  • Media: Air; Compressed Air
Control Valve -- 20648371 [ASS300-N03 from SMC Corporation of America]
from Radwell International

SAFETY SPEED CONTROL VALVE, SLOWSTART, METER-IN; METER-OUT, 14.5 TO 72.5PSI SETTING PRESSURE, INLINE PIPING, 3/8 FEMALE NPT THREADED INPUT/OUTPUT, 2 PORT, NEEDLE VALVE FUNCTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Integral Block & Bleed Globe Style Needle Valve
from Superlok - Mako Products

Features. • Rolled stem operating threads for low torque operation. • Gland packing in PTFE or Graphite for bubble tight sealing. • Colour coded close contact dust cap and function label for easy identification. • Self centering crimped needle tip for bubble tight seat sealing. [See More]

  • Connection Description: Threaded
  • Media Temperature: -65 to 1000
  • Maximum Pressure: 10000.00
  • Material Of Construction: Stainless Steel
Manual Flow Control Needle Valves -- NVA Series
from Hayward Flow Control

NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features. Lugs for Panel Mounting. Adjustable Without Tools. Fine Pitch Stem Thread. Rated at 150 PSI @ 70F. PVC... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.50
  • Media Temperature: 70
100 Series Mini Needle Valve -- 101
from NOSHOK, Inc.

Compact size valve built for maximum durability and robust performance in the toughest applications. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi... [See More]

  • Connection Description: Threaded; 1/8" NPT
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.12
  • Flow (Cv): 0.00 to 0.42
Low Pressure Needle Valve -- 311C02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
Needle Valves -- FMNV1 Series
from FUJIKURA COMPOSITES Inc.

Features. Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials. Applications. Machine Tools... [See More]

  • Connection Description: Threaded
  • Media: Air; Water
  • Maximum Pressure: 217.56
  • Material Of Construction: Brass / Bronze; Stainless Steel
Pilot Actuated Needle Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Connection Description: Threaded; Female Thread 10-32, Hose Barb 1/16, Hose Barb 1/8, Hose Barb 3/32, Male Thread 10-32,
  • Maximum Pressure: 125.00
  • Valve Size: 0.06 to 0.12
  • Media Temperature: 180
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Connection Description: Threaded
  • Flow (Cv): 0.08 to 4.40
  • Media Temperature: -20 to 200
  • Media: Air; Compressed Air; Water
(Formerly B1628-1-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Tamperproof -- B1628-111B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
6mm PTFE Needle Valve -- VT6-TT-0A
from Aalborg Instruments

Design Features. Fluids contact PTFE and PCTFE only. One PTFE o-ring. Simplicity, only six components [See More]

  • Connection Description: Threaded; 3/8" FNPT
  • Maximum Pressure: 75.00
  • Valve Size: 0.38
  • Media Temperature: 32 to 150
Needle Valve -- NV12-20
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. [See More]

  • Connection Description: Threaded
  • Media Temperature: -15 to 400
  • Maximum Pressure: 0.00 to 3500.00
  • Media: Hydraulic
Needle and Gauge Valves -- 110 Gauge Shutoff Valve
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 10000.00
  • Valve Size: 0.50
  • Media: Gas; Natural Gas
3-Way Normally Open Control Valve -- H11-31-77
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; Tube Fitting; Input: 5/32 Push-in Output: 5/32 Push-in
  • Maximum Pressure: 125.00
  • Valve Size: 0.16
  • Media Temperature: -20 to 160
Manually Operated Instrument Isolation Valves -- V522-7010 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Connection Description: Threaded
  • Media: Corrosive Fluids & Hot Condensates
  • Media Temperature: 700
  • Actuation: Manual
Inline Adjustable Needle Valve -- 100814
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Connection Description: Threaded; 1/4" NPT-F
  • Maximum Pressure: 4000.00
  • Valve Size: 0.25
  • Media Temperature: 190
Isolating Valve -- F50C
from Spirax-Sarco

The F50C is a needle type isolating valve designed for primary isolation in flowmetering applications with steam and other industrial fluids. No spares are available. [See More]

  • Connection Description: Threaded; 1/2" screwed NPT
  • Media Temperature: 158
  • Valve Size: 0.50
  • Media: Steam
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Media Temperature: -321 to 1099
Needle Valves -- Brand: KF Valves
from CIRCOR Energy

CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities in the full open position, Circor Energy needle valves are available... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 1000
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
NVA Series Stainless Steel Needle Valve -- NVA25SFFS
from Winters Instruments

Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]

  • Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
  • Material Of Construction: Stainless Steel
  • Media: Gas; LP Gas
  • Actuation: Manual
Needle Valve -- D-3158
from Harwood Engineering Company

Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]

  • Connection Description: Threaded; Inlet: 12H-1, Outlet: ¼ NPT
  • Media: Air; Water; Gas
  • Maximum Pressure: 200000.00
  • Material Of Construction: Stainless Steel
High Pressure Low Flow Valve -- VJ Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE). [See More]

  • Connection Description: Threaded; 1/4" or 3/8" SAE, NPT or MS33649
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25 to 0.38
  • Media Temperature: -65 to 250
Composite Right Angle Flow Control Valve -- TMCO 972-1/8-4
from Hi-Tech Controls, Inc.

Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
NVM - Stainless Steel Needle Valve
from KOBOLD Instruments, Inc.

Product Features. Maximum Pressure - 3600 PSIG. Maximum Temperature - 400 °F. Wetted Parts of 316 Stainless Steel and PTFE. Sizes From 1/8 â € to 1-1/4 â € NPT. KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 3600.00
  • Valve Size: 0.12 to 1.25
  • Media Temperature: 250
Integral Bonnet Needle Valve -- VB16A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]

  • Connection Description: Threaded; 1/4" Female NPT
  • Maximum Pressure: 6000.00
  • Valve Size: 0.12
  • Media Temperature: -65 to 450
Needle Valves (plastic)
from GF Piping Systems

The Type 522 Needle Valve may be used in a wide range of services where SYGEF ® is suitable in the chemical and general environmental limits of the installation. Specific applications should be evaluated on the basis of pressure, temperature and flow capacity desired. The ¼" and ⅜"... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.50
  • Material Of Construction: PP; PVDF
Integral Bonnet Needle Valves -- Model 100
from SSP Fittings Corp.

Straight or angled valves w/ multiple needles and color handles available [See More]

  • Connection Description: Threaded; Male NPT
  • Maximum Pressure: 3000.00
  • Valve Size: 0.12
  • Media Temperature: -40 to 450
Flow Control Air Valves -- Inch Sizes
from IMI Bimba

Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually any actuator. Most double acting applications are best served with meter-out style flow controls, which... [See More]

  • Connection Description: Threaded; Tube Fitting; #10-32 port / 5/32" OD tubing / 1/4" - 3/8 NPT ports / 1/4" - 3/8" OD tubing
  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Material Of Construction: Zinc Die Cast, Thermoplastic
Control Valve -- 46159680 [MN-32 from FABCO Equipment Company, Inc.]
from Radwell International

MINIATURE NEEDLE VALVE, BUNA N SEALS, 10-32 THREADS, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Male X Female Needle Valves
from Superlok - Mako Products

Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.25 to 1.00
  • Material Of Construction: Stainless Steel
Needle Valves -- NVA Series
from Hayward Flow Control

Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar... [See More]

  • Connection Description: Threaded
  • Flow (Cv): 0.64 to 0.79
  • Valve Size: 0.25 to 0.50
  • Material Of Construction: GFPP; PVC
200 Series Multiport Needle Valve -- 204
from NOSHOK, Inc.

These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths. Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Connection Description: Threaded; 1/2" NPT
  • Maximum Pressure: 10000.00
  • Valve Size: 0.50
  • Flow (Cv): 0.00 to 0.44
Low Pressure Needle Valve -- 311CP02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
Needle Valves -- FMNV2 Series
from FUJIKURA COMPOSITES Inc.

Features. Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications. Machine Tools :Milling machine, NC... [See More]

  • Connection Description: Threaded
  • Media: Air; Water
  • Maximum Pressure: 217.56
  • Material Of Construction: Brass / Bronze; Stainless Steel
(Formerly B1628-1-S01X01), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Female NPT Outlet, Handwheel -- B1628-111B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Stepping Motor Valve -- SMV-20A
from Aalborg Instruments

A line of electronic two-way metering needle valves is presented. High. precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard. optional 0.000125" /step resolution available. Low differential pressure valves,. may be... [See More]

  • Connection Description: Threaded; Compression (optional feature); 3/8", 1/2", compression and 3/4" FNPT
  • Maximum Pressure: 500.00
  • Valve Size: 0.38 to 0.75
  • Flow (Cv): 0.34
Needle Valve, Fine Adjustment -- NV10-21
from HydraForce, Inc.

A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. [See More]

  • Connection Description: Threaded
  • Media Temperature: -15 to 400
  • Maximum Pressure: 0.00 to 3500.00
  • Media: Hydraulic
Check Valve -- C050605
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; Tube Fitting; 1/4 Push-in Input, 1/4 Push-in Output
  • Maximum Pressure: 125.00
  • Valve Size: 0.25
  • Media Temperature: -20 to 160
Inline Adjustable Needle Valve -- 100865
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure... [See More]

  • Connection Description: Threaded; 1/4" NPT-F
  • Maximum Pressure: 4000.00
  • Valve Size: 0.25
  • Media Temperature: 190
Needle Metering Pressure Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Needle Metering Valves are used for point-of-use applications. In combination with low pressure reducers or as stand-alone versions they offer precise control of gas flows. Ideal for use in Laboratory, R & D and analyzer applications and low pressure sampling valve applications. Precise control... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 145.00
  • Valve Size: 0.50
  • Flow (Cv): 0.02
Composite Right Angle Flow Control Valve -- TMCU 972 1/8-4
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valve -- VEX 110B-MF-8N-*-S
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 204 ℃ (399 ℉) with FKM o-ring seal. Up to 250 ℃ (482 ℉) with Kalrez o-ring. Premium four(4) sealing on stem for high pressure. Stem seal below actuating threads prevent system fluid contamination. SS316. Pipe thread 1/4 -1/2 inch [See More]

  • Connection Description: Threaded; 1/2” Male NPT to 1/2” Female NPT
  • Maximum Pressure: 10000.00
  • Valve Size: 0.19
  • Media Temperature: -22 to 482
Control Valve -- 4765655 [FC-18 from FABCO Equipment Company, Inc.]
from Radwell International

CONTROL VALVE, NEEDLE AND FLOW, ONE DIRECTION, 1/8 NPT THREADED, SUPER VEE SERIES, MANUALLY ACTUATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Mini Needle Valves
from Superlok - Mako Products

Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value. [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 1000.00 to 6000.00
  • Valve Size: 0.25
  • Material Of Construction: Stainless Steel
2070 Series 2-Valve Needle Valve -- 2070
from NOSHOK, Inc.

Combine isolating and venting in a single valve, eliminating the need for tubing and fittings. Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation. The 1/4" NPT vent... [See More]

  • Connection Description: Threaded; 1/2" NPT
  • Maximum Pressure: 10000.00
  • Valve Size: 0.50
  • Flow (Cv): 0.00 to 0.44
Low Pressure Needle Valve -- 312C02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
(Formerly B1628-10-S02X00), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” Female NPT Outlet, Handwheel -- B1628-143B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Pressure Compensator with Internal L.S. -- EPFR16-S35
from HydraForce, Inc.

Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity [See More]

  • Connection Description: Threaded
  • Media Temperature: -15 to 400
  • Maximum Pressure: 0.00 to 3000.00
  • Media: Hydraulic
Cylinder Control Valve -- CCV-F1-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; 10-32 (F) x 1/8 NPT
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Inline Adjustable Needle Valve -- WMNV14SS
from General Pump

Regulating Needle Valve, 316 SS. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Connection Description: Threaded; 1/4" NPT-F
  • Maximum Pressure: 4000.00
  • Valve Size: 0.25
  • Media Temperature: 150
Shutoff Valve -- 30 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation... [See More]

  • Connection Description: Threaded; 1/4" to 1 1/2" SAE, NPT, BSP or MS33649
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25 to 1.50
  • Media Temperature: -65 to 165
Composite Right Angle Flow Control Valve -- TMVU 972-1/8-4
from Hi-Tech Controls, Inc.

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Hydraulic Valve -- 116536615 [SB350S1 from Deltrol Corp.]
from Radwell International

10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Steel
SHBNV Series High Pressure Bar Stock Needle Valves
from Superlok - Mako Products

Features. ■ Bar stock body. ■ Compact design. ■ Low operating torques. ■ Variety of End Connections. ■ Straight and Angle flow patterns. ■ Each and every valve is tested at the factory [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25 to 0.50
  • Media Temperature: -65 to 450
400 Series Hard Seat Needle Valve -- 402
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). Blow-out proof stem provides a secondary stem seal in the full open position. Viton ® o-ring seal and Teflon ® back-up ring below the stem threads to... [See More]

  • Connection Description: Threaded; 1/4" NPT
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.44
Low Pressure Needle Valve -- 312CP02X04
from Seal Plastics Inc.

Low Pressure Needle Valve [See More]

  • Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
(Formerly B1628-10-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” Female NPT Outlet, Tamperproof -- B1628-143B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- C070603
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Connection Description: Threaded; 1/8 NPT Input, 10-32 (F) Output
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Inline Adjustable Needle Valve With Metering Screw -- 100838
from General Pump

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Full flow can be controlled with metering screw. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]

  • Connection Description: Threaded; 1/4" NPT-F
  • Maximum Pressure: 4000.00
  • Valve Size: 0.25
  • Media Temperature: 190
Flow Control Valve -- TMCO 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Connection Description: Threaded; 1/8" to 5/32" NPTF
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Hydraulic Valve -- 6471008 [N20S from Deltrol Corp.]
from Radwell International

10000-92, INLINE NEEDLE VALVE, FEMALE TO FEMALE 1/4" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 7.0 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED FLOW IN ONE DIRECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Steel
SHNV20/60 Series High Pressure Bar Stock Needle Replaceable Seat Valves
from Superlok - Mako Products

Features. ■ Pressures to 20,000 psi (1,380 bar). ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. ■ Choice of VEE or Regulating stem tip. stem and body sealing. [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 20000.00 to 60000.00
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 0 to 450
500 Series Soft Seat Needle Valve -- 502
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 6,000 psi pressure rating (@ 200 °F maximum). Replaceable Delrin ® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning. Blow-out proof stem provides a... [See More]

  • Connection Description: Threaded; 1/4" NPT
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.76
(Formerly B1628-11-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Handwheel -- B1628-135B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- NV-52
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; 1/8 NPT Input, 10-32 (F) Output
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMCU 53-02
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]

  • Connection Description: Threaded; 1/8" to 5/32" NPTF
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Hydraulic Valve -- 97244382 [N25S from Deltrol Corp.]
from Radwell International

10000-96, NLINE NEEDLE VALVE, FEMALE TO FEMALE 3/8" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 13.5 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED FLOW IN ONE DIRECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Steel
600 Series Block & Bleed Needle Valve -- 602
from NOSHOK, Inc.

These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). [See More]

  • Connection Description: Threaded; 1/4" NPT
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.44
(Formerly B1628-11-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof -- B1628-135B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Non-Relieving Regulator -- R0-NP-5
from Pneumadyne, Inc.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]

  • Connection Description: Threaded; Input: .170 Barb, Output: 10-32 F
  • Maximum Pressure: 125.00
  • Valve Size: 0.17 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMVU 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Connection Description: Threaded; 1/8" to 5/32" NPTF
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valve -- 128311541 [N5534 from Marsh Bellofram Group of Companies]
from Radwell International

NEEDLE VALVE, 6000PSI, 1/2IN NOMINAL PIPE SIZE, NPT THREAD, STEEL, PTFE TRIM, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Steel
800/850 Series Bleed Needle Valve -- 802
from NOSHOK, Inc.

These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument. Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Connection Description: Threaded; 1/4" NPT
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.15
(Formerly B1628-12-HN-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel -- B1628-145B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2810 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Male to Male
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 210877545 [30GV9078 from Parker Hannifin/Electromechanical Automation]
from Radwell International

GAUGE NEEDLE VALVE, 30GV SERIES, WELLHEAD, HIGH PRESSURE, 30000 PSI, 9/16 INCH CONNECTION SIZE, 4 PORT, 1 INLET, 3 OUTLET, 0.125 INCH ORIFICE, CONED / THREADED, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Stainless Steel; Steel
(Formerly B1628-12-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Tamperproof -- B1628-145B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2819 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating air, water or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Male to Male
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 221033926 [KIT-R3-CVF-2F-KZ-SS-50 from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, 1/8 INCH FEMALE NPT, 10-32 THREADS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Stainless Steel; Steel
(Formerly B1628-13-HN-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Handwheel -- B1628-116B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2820 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Female to Male
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 55107269 [907BS from Authorized Parts, Inc.]
from Radwell International

NEEDLE VALVE, ANGLE, 1/8 INCH PIPE, FPT X FPT, THREADED, 200 PSI, SCREW-IN BONNET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
(Formerly B1628-13-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof -- B1628-116B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2829 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Female to Male
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 96595399 [H-310U-SS-N-R-1/4-RS from Ham-Let USA, Inc.]
from Radwell International

NEEDLE VALVE, H-300U SERIES, STRAIGHT AND ANGLE PATTERN, 5000 PSI MAX PRESSURE, FLOW COEFFICIENT 0.09 TO 1.8CV, END CONNECTION SIZE: 1/4 INCH, BLACK PLASTIC HANDLE, REGULATING STEM, NPT THREADS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Stainless Steel; Steel
(Formerly B1628-2-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet, Handwheel -- B1628-122B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2830 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Female to Female
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Solenoid Valve -- 51768249 [FBV-3D from Clippard]
from Radwell International

DISCONTINUED BY MANUFACTURER, EXHAUST NEEDLE VALVE, ADJUSTABLE FLOW, #10-32 THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
(Formerly B1628-2-TP-SG), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet, Tamperproof -- B1628-122B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Needle Valve -- 2839 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Connection Description: Threaded; G1/8 Female to Female
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
(Formerly B1628-3-S01X00), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet, Handwheel -- B1628-112B2HW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Right Angle Flow Control Valve -- GMCO 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Connection Description: Threaded; Tube Fitting; 5/32" to 1/8" NPTF
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
(Formerly B1628-3-S01X01), Angle Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet, Tamperproof -- B1628-112B2TW
from Oil-Rite Corp.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to... [See More]

  • Connection Description: Threaded
  • Valve Size: 0.06
Right Angle Flow Control Valve -- GMCO 913-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Connection Description: Threaded; Tube Fitting; M5 to 3mm
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175