Air Needle Valves

91 Results
Flow Control Valve -- JFC-2A
from Clippard

1/8" Flow Control Delay Out [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valve for Sour Gas Service
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 20000.00 to 30000.00
10-32 Inlet Thread Needle Valve -- NV
from Beswick Engineering Co., Inc.

The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both... [See More]

  • Media: Air
  • Connection Description: Threaded; Compression
  • Maximum Pressure: 500.00
  • Material Of Construction: Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Flow Control Valve -- JFC-3A
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - High Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 30000.00
M3 Inlet Thread Needle Valve -- NV3
from Beswick Engineering Co., Inc.

Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300... [See More]

  • Media: Air
  • Connection Description: Threaded
  • Maximum Pressure: 500.00
  • Material Of Construction: Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Flow Control Valve -- JFC-3AR
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - Low Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 15000.00
M3 Threaded Inline Needle Valve -- NV3I
from Beswick Engineering Co., Inc.

Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25... [See More]

  • Media: Air
  • Material Of Construction: Stainless Steel; 303 Stainless Steel
  • Maximum Pressure: 500.00
Flow Control Valve -- JFC-3B
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - Medium Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 20000.00
Flow Control Valve -- JFC-3BR
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves, Pipe
from Haskel International LLC

Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]

  • Media: Air; Compressed Air; Gas
  • Actuation: Manual
  • Connection Description: Compression
Flow Control Valve -- JFC-4K
from Clippard

Meter Out Control Valve, Adjusting Knob, 1/4" NPT [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Needle Valves, Tube
from Haskel International LLC

Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]

  • Media: Air; Compressed Air; Gas
  • Actuation: Manual
  • Connection Description: Compression
Flow Control Valve -- JFC-4R
from Clippard

Meter Out Control Valve, Recessed Needle, 1/4" NPT [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Flow Control Valve -- MFC-2
from Clippard

Miniature Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 300.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; Inlet: #10-32, Outlet: #10-32
Flow Control Valve -- MFC-3A
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3AK
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3AR
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3BR
from Clippard

Miniature Flow Control, Meter In, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
GNV Needle Valve, Cartridge Mount, 1/4" NPT, Knob Adjustment -- GNV-4KC
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.25
  • Connection Description: Threaded
GNV Needle Valve, Cartridge Mount, 1/4" NPT, Slot Adjustment -- GNV-4RC
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.25
  • Connection Description: Threaded
GNV Needle Valve, Cartridge Mount, 1/8" NPT, Knob Adjustment -- GNV-3KC
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.12
  • Connection Description: Threaded
GNV Needle Valve, Cartridge Mount, 1/8" NPT, Slot Adjustment -- GNV-3RC
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.12
  • Connection Description: Threaded
GNV Needle Valve, Cartridge Mount, 3/8" NPT, Slot Adjustment -- GNV-5RC
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.38
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 1/4" NPT, Knob Adjustment -- GNV-4K
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.25
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 1/4" NPT, Slot Adjustment -- GNV-4R
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.25
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 1/8" NPT, Knob Adjustment -- GNV-3K
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.12
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 1/8" NPT, Slot Adjustment -- GNV-3R
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.12
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 3/8" NPT, Knob Adjustment -- GNV-5K
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.38
  • Connection Description: Threaded
GNV Needle Valve, Direct Mount, 3/8" NPT, Slot Adjustment -- GNV-5R
from Clippard

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT,... [See More]

  • Media: Air; Water; Oil
  • Maximum Pressure: 300.00
  • Valve Size: 0.38
  • Connection Description: Threaded
Needle Valve -- MNV-1
from Clippard

Needle Valve, #10-32 Ports [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Stepper-Controlled Proportional Valve -- SCPV-1
from Clippard

Stepper Controlled Proportional Valves. Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring smooth opening and... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.12
  • Connection Description: Threaded
Control Valve -- 19875304 [GRO-QS-6 from Festo Corporation]
from Radwell International

NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
  • Actuation: Pneumatic
Needle Valve - Polypropylene -- F-2822-50
from Air Logic

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 40 to 120
  • Valve Size: 0.03 to 0.06
  • Connection Description: Union; Straight Ports for 1/6" I.D. Tubing
FLOW-ADJUST Manual Control Valve -- NV-001-HR
from Bronkhorst USA

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]

  • Media: Air; Breathable; Compressed Air; Gas; High Purity
  • Material Of Construction: Aluminum
  • Maximum Pressure: 150.00
  • Actuation: Manual
Stepping Motor Valve -- SMV-20A
from Aalborg Instruments

A line of electronic two-way metering needle valves is presented. High. precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard. optional 0.000125" /step resolution available. Low differential pressure valves,. may be... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 500.00
  • Valve Size: 0.38 to 0.75
  • Flow (Cv): 0.34
Integral Bonnet Needle Valve -- VB16B-D-8T
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]

  • Media: Air; Water; Gas
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Media Temperature: -65 to 200
PTFE Needle Valve -- FVLT100
from OMEGA Engineering, Inc.

The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves. [See More]

  • Media: Air; Compressed Air; Water; Liquid
  • Maximum Pressure: 75.00
  • Valve Size: 0.12 to 0.25
  • Media Temperature: ? to 149
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
3-Way Normally Open Control Valve -- H11-31-77
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.16
  • Media Temperature: -20 to 160
High Pressure Needle Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 10000.00 to 60000.00
  • Valve Size: 0.09 to 0.69
  • Media Temperature: -423 to 1200
Flow Control Air Valves -- Inch Sizes
from IMI Bimba

Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually any actuator. Most double acting applications are best served with meter-out style flow controls, which... [See More]

  • Media: Air; Compressed Air
  • Connection Description: Threaded; Tube Fitting; #10-32 port / 5/32" OD tubing / 1/4" - 3/8 NPT ports / 1/4" - 3/8" OD tubing
  • Maximum Pressure: 145.00
  • Material Of Construction: Zinc Die Cast, Thermoplastic
Composite Right Angle Flow Control Valve -- TMCO 972-1/8-4
from Hi-Tech Controls, Inc.

Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valve -- C-4132
from Harwood Engineering Company

Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]

  • Media: Air; Water; Gas
  • Connection Description: Inlet: 4L, Outlet: 4L
  • Maximum Pressure: 100000.00
  • Material Of Construction: Stainless Steel
Needle Valves -- FMNV1 Series
from FUJIKURA COMPOSITES Inc.

Features. Smooth and precise flow rate control is possible (about 13 rotations) by making the needle part non-rotating structure. Needle valve can be set according to usage conditions from a wide range of needle valve lineup. We have various seal materials. Applications. Machine Tools... [See More]

  • Media: Air; Water
  • Connection Description: Threaded
  • Maximum Pressure: 217.56
  • Material Of Construction: Brass / Bronze; Stainless Steel
Needle Valve -- 25881303 [NV-30-4-K from Airtrol Components Inc.]
from Radwell International

PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C), THRU HOLE = 5/16? (0.312) DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
  • Actuation: Pneumatic
Needle Valve -- F-2822-20
from Air Logic

The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.03 to 0.06
  • Media Temperature: 40 to 120
Needle Valve -- V15A F-2N
from DK-LOK U.S.A.

Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]

  • Media: Air; Compressed Air; Gas; LP Gas; Natural Gas; Sour Gas (optional feature)
  • Maximum Pressure: 5000.00
  • Valve Size: 0.08
  • Media Temperature: ? to 450
Check Valve -- C050605
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.25
  • Media Temperature: -20 to 160
Needle Valves
from FITOK GmbH

Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.16 to 0.71
  • Media Temperature: -65 to 1200
Composite Right Angle Flow Control Valve -- TMCU 972 1/8-4
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valves -- FMNV2 Series
from FUJIKURA COMPOSITES Inc.

Features. Easy and reliable flow rate control is possible by having multi-dial display of rotation count. Performance is same as FFNV1 series. Multi dial is lockable by one touch. It corresponds to panel mount installation and easy to mount. Applications. Machine Tools :Milling machine, NC... [See More]

  • Media: Air; Water
  • Connection Description: Threaded
  • Maximum Pressure: 217.56
  • Material Of Construction: Brass / Bronze; Stainless Steel
Pneumatic Regulator -- 4760051 [MNV-1 from Clippard]
from Radwell International

NEEDLE VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Cylinder Control Valve -- CCV-F1-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Media: Air; Compressed Air; Water
  • Flow (Cv): 0.08 to 4.40
  • Media Temperature: -20 to 200
  • Connection Description: Threaded
Composite Right Angle Flow Control Valve -- TMVU 972-1/8-4
from Hi-Tech Controls, Inc.

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Pneumatic Valve -- 112858370 [H-395-SS-NL-R-1/4-RS from Ham-Let USA, Inc.]
from Radwell International

NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- C070603
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMCO 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Pneumatic Valve -- 19011420 [48441-1 from Ingersoll-Rand Company Limited]
from Radwell International

394 AIR ASSEMBLY TOOL PART, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- NV-52
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMCU 53-02
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Pneumatic Valve -- 226964871 [20MVBB from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, BLOCK/BLEED TYPE, MVBB SERIES, MEDIUM PRESSURE BLOCK, 1/4 INCH TUBING OUTSIDE DIAMETER, 0.094 INCH ORIFICE DIAMETER, VEE ROTATING STEM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
  • Material Of Construction: Aluminum
Non-Relieving Regulator -- R0-NP-5
from Pneumadyne, Inc.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.17 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMVU 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Pneumatic Valve -- 226964890 [20SM12072 from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, SM SERIES, MEDIUM PRESSURE, 3/4 INCH OUTSIDE DIAMETER, 20000 PSI/1379 BAR, NON-ROTATING VEE STEM/ON-OFF SERVICE, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- 2810 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Pneumatic Valve -- 226964894 [20SM4072 from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, SM SERIES, 20000 PSI / 1379 BAR, VEE STEM, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- 2819 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Pneumatic Valve -- 2927319 [ASP330F-N01-06S from SMC Corporation of America]
from Radwell International

FLOW CONTROL, P/CHECK VALVE,BRASS, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
  • Material Of Construction: Brass / Bronze
Needle Valve -- 2820 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Pneumatic Valve -- 6493352 [GRE-1/4 from Festo Corporation]
from Radwell International

NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- 2829 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Pneumatic Valve -- 95508688 [F-2822-31-B80-PV from Air Logic]
from Radwell International

NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air
Needle Valve -- 2830 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2839 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCO 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCO 913-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- GMVU 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMVU 913-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCO 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCO 813-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- GSVU 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- MCO 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- MCO 702 - MS
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; M5
Right Angle Flow Control Valve -- MCU 702-M5
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; M5
Right Angle Flow Control Valve -- MVU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF