Compressed Air Needle Valves

72 Results
Flow Control Valve -- JFC-2A
from Clippard

1/8" Flow Control Delay Out [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valve for Sour Gas Service
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 20000.00 to 30000.00
Flow Control Valve -- JFC-3A
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - High Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 30000.00
Flow Control Valve -- JFC-3AR
from Clippard

Meter Out Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - Low Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 15000.00
Flow Control Valve -- JFC-3B
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves - Medium Pressure
from Haskel International LLC

The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]

  • Media: Air; Compressed Air; Gas
  • Maximum Pressure: 20000.00
Flow Control Valve -- JFC-3BR
from Clippard

Meter In Adjustable Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.12
  • Connection Description: Threaded; 1/8" NPT 360° Rotation
Needle Valves, Pipe
from Haskel International LLC

Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]

  • Media: Air; Compressed Air; Gas
  • Actuation: Manual
  • Connection Description: Compression
Flow Control Valve -- JFC-4K
from Clippard

Meter Out Control Valve, Adjusting Knob, 1/4" NPT [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Needle Valves, Tube
from Haskel International LLC

Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]

  • Media: Air; Compressed Air; Gas
  • Actuation: Manual
  • Connection Description: Compression
Flow Control Valve -- JFC-4R
from Clippard

Meter Out Control Valve, Recessed Needle, 1/4" NPT [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Media Temperature: 32 to 230
Flow Control Valve -- MFC-2
from Clippard

Miniature Flow Control Valve [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 300.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; Inlet: #10-32, Outlet: #10-32
Flow Control Valve -- MFC-3A
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3AK
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3AR
from Clippard

Miniature Flow Control, Meter Out, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Flow Control Valve -- MFC-3BR
from Clippard

Miniature Flow Control, Meter In, #10-32 Female Thread [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 150.00
  • Valve Size: 0.06 to 0.19
  • Connection Description: Threaded; #10-32, 1/16" or 1/8" Barb
Needle Valve -- MNV-1
from Clippard

Needle Valve, #10-32 Ports [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Needle Valve -- MNV-1K
from Clippard

Needle Valve, #10-32 Ports with Knob [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Needle Valve -- MNV-1KP
from Clippard

Needle Valve, 1/8" Inlet with Knob [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
Needle Valve -- MNV-1P
from Clippard

Needle Valve, 1/8" Inlet [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
Needle Valve -- MNV-2
from Clippard

Panel Mount Needle Valve [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; #10-32 female
Needle Valve -- MNV-2K
from Clippard

Panel Mount Needle Valve, with Knob [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; #10-32 female
Needle Valve -- MNV-3
from Clippard

Needle Valve, #10-32 Input Ports [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Needle Valve -- MNV-3K
from Clippard

Needle Valve, #10-32 Input Ports with Knob [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Needle Valve -- MNV-3KP
from Clippard

Needle Valve, 1/8" Input with Knob [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
Needle Valve -- MNV-3P
from Clippard

Needle Valve, 1/8" Input [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.12 to 0.19
  • Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
Needle Valve -- MNV-4
from Clippard

Miniature Needle Valve, #10-32 Ports [See More]

  • Media: Air; Compressed Air; Water; Gas
  • Maximum Pressure: 100.00
  • Valve Size: 0.19
  • Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
Stepper-Controlled Proportional Valve -- SCPV-1
from Clippard

Stepper Controlled Proportional Valves. Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring smooth opening and... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 0.00 to 100.00
  • Valve Size: 0.12
  • Connection Description: Threaded
Composite Right Angle Flow Control Valve -- TMCO 972-1/8-4
from Hi-Tech Controls, Inc.

Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
PTFE Needle Valve -- FVLT100
from OMEGA Engineering, Inc.

The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves. [See More]

  • Media: Air; Compressed Air; Water; Liquid
  • Maximum Pressure: 75.00
  • Valve Size: 0.12 to 0.25
  • Media Temperature: ? to 149
High Pressure Needle Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 10000.00 to 60000.00
  • Valve Size: 0.09 to 0.69
  • Media Temperature: -423 to 1200
Stepping Motor Valve -- SMV-20A
from Aalborg Instruments

A line of electronic two-way metering needle valves is presented. High. precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard. optional 0.000125" /step resolution available. Low differential pressure valves,. may be... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 500.00
  • Valve Size: 0.38 to 0.75
  • Flow (Cv): 0.34
Needle Valve -- V15A F-2N
from DK-LOK U.S.A.

Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]

  • Media: Air; Compressed Air; Gas; LP Gas; Natural Gas; Sour Gas (optional feature)
  • Maximum Pressure: 5000.00
  • Valve Size: 0.08
  • Media Temperature: ? to 450
Flow Control Air Valves -- Inch Sizes
from IMI Bimba

Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually any actuator. Most double acting applications are best served with meter-out style flow controls, which... [See More]

  • Media: Air; Compressed Air
  • Connection Description: Threaded; Tube Fitting; #10-32 port / 5/32" OD tubing / 1/4" - 3/8 NPT ports / 1/4" - 3/8" OD tubing
  • Maximum Pressure: 145.00
  • Material Of Construction: Zinc Die Cast, Thermoplastic
Needle Valve - Polypropylene -- F-2822-50
from Air Logic

The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 40 to 120
  • Valve Size: 0.03 to 0.06
  • Connection Description: Union; Straight Ports for 1/6" I.D. Tubing
FLOW-ADJUST Manual Control Valve -- NV-001-HR
from Bronkhorst USA

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]

  • Media: Air; Breathable; Compressed Air; Gas; High Purity
  • Material Of Construction: Aluminum
  • Maximum Pressure: 150.00
  • Actuation: Manual
3-Way Normally Open Control Valve -- H11-31-77
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.16
  • Media Temperature: -20 to 160
Composite Right Angle Flow Control Valve -- TMCU 972 1/8-4
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valves
from FITOK GmbH

Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 6000.00 to 10000.00
  • Valve Size: 0.16 to 0.71
  • Media Temperature: -65 to 1200
Needle Valve -- F-2822-20
from Air Logic

The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. Two adjustment models... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 100.00
  • Valve Size: 0.03 to 0.06
  • Media Temperature: 40 to 120
Check Valve -- C050605
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.25
  • Media Temperature: -20 to 160
Composite Right Angle Flow Control Valve -- TMVU 972-1/8-4
from Hi-Tech Controls, Inc.

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Pneumatic Needle Valve
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Media: Air; Compressed Air; Water
  • Flow (Cv): 0.08 to 4.40
  • Media Temperature: -20 to 200
  • Connection Description: Threaded
Cylinder Control Valve -- CCV-F1-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMCO 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valve -- C070603
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMCU 53-02
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Needle Valve -- NV-52
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160
Flow Control Valve -- TMVU 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Non-Relieving Regulator -- R0-NP-5
from Pneumadyne, Inc.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.17 to 0.19
  • Media Temperature: -20 to 160
Needle Valve -- 2810 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2819 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2820 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2829 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2830 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Needle Valve -- 2839 1/8
from Hi-Tech Controls, Inc.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCO 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCO 913-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMCU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- GMVU 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GMVU 913-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCO 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCO 813-M5-3
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- GSCU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- GSVU 53-02
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]

  • Media: Air; Compressed Air
  • Maximum Pressure: 145.00
  • Valve Size: 0.12 to 0.16
  • Media Temperature: 32 to 175
Right Angle Flow Control Valve -- MCO 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF
Right Angle Flow Control Valve -- MCO 702 - MS
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; M5
Right Angle Flow Control Valve -- MCU 702-M5
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; M5
Right Angle Flow Control Valve -- MVU 32F-32
from Hi-Tech Controls, Inc.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]

  • Media: Air; Compressed Air
  • Media Temperature: 32 to 175
  • Maximum Pressure: 145.00
  • Connection Description: Threaded; 10-32 UNF to 10-32 UNF