Tube Fitting Needle Valves
from IMI Bimba
Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually any actuator. Most double acting applications are best served with meter-out style flow controls, which... [See More]
- Connection Description: Threaded; Tube Fitting; #10-32 port / 5/32" OD tubing / 1/4" - 3/8 NPT ports / 1/4" - 3/8" OD tubing
- Media: Air; Compressed Air
- Maximum Pressure: 145.00
- Material Of Construction: Zinc Die Cast, Thermoplastic
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Connection Description: Threaded; Tube Fitting; Input: 5/32 Push-in Output: 5/32 Push-in
- Maximum Pressure: 125.00
- Valve Size: 0.16
- Media Temperature: -20 to 160
from SSP Fittings Corp.
Straight or angled valves w/ multiple needles and color handles available [See More]
- Connection Description: Tube Fitting; Fractional Tube Fitting
- Maximum Pressure: 3000.00
- Valve Size: 0.12
- Media Temperature: -40 to 450
from Hi-Tech Controls, Inc.
Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 140
from Radwell International
SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. MNPT X 1/4 IN. SWAGELOK TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Tube Fitting; Inlet: 1/4 OD Poly-Flux, Outlet: 1/4 OD Poly-Flux
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Connection Description: Threaded; Tube Fitting; 1/4 Push-in Input, 1/4 Push-in Output
- Maximum Pressure: 125.00
- Valve Size: 0.25
- Media Temperature: -20 to 160
from Hi-Tech Controls, Inc.
Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 140
from Radwell International
SUBSTITUTE FOR PARKER 6Z-V6LR-SS, NEEDLE VALVE, 316SS, 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Tube Fitting; Inlet: 1/4 OD Poly-Flux, Outlet: 1/4 OD Poly-Flux
from Pneumadyne, Inc.
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]
- Connection Description: Threaded; Tube Fitting; Input: 5/32 Push-in, Output: 10-32 F
- Maximum Pressure: 125.00
- Valve Size: 0.16 to 0.19
- Media Temperature: -20 to 160
from Hi-Tech Controls, Inc.
Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]
- Connection Description: Threaded; Tube Fitting; G1/8 to 4mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 140
from Radwell International
BONNET NEEDLE VALVE, STAINLESS STEEL, SCREWED, 1/4" CBC TUBE X 1/4" CBC TUBE, PANEL MOUNT WITH 2 NUTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
from Pneumadyne, Inc.
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]
- Connection Description: Threaded; Tube Fitting; Input: 1/4 Push-in, Output: 10-32 F
- Maximum Pressure: 125.00
- Valve Size: 0.19 to 0.25
- Media Temperature: -20 to 160
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]
- Connection Description: Threaded; Tube Fitting; 5/32" to 1/8" NPTF
- Maximum Pressure: 145.00
- Valve Size: 0.12 to 0.16
- Media Temperature: 32 to 175
from Radwell International
NEEDLE PINCH VALVE, FITS TUBE O.D. SIZES FROM 4.0MM TO 13.00MM OR 5/32" TO 1/2" O.D., ADJUSTABLE, NO FLUID TO VALVE CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Connection Description: Threaded; Tube Fitting; 1/8 NPT Input, 1/4 Push-in Output
- Maximum Pressure: 150.00
- Valve Size: 0.12 to 0.25
- Media Temperature: -20 to 160
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; M5 to 3mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 175
from Radwell International
SWAGELOK, SS-1RS8, SS1RS8, NEEDLE VALVE, SS INTEGRAL BONNET, 0.73 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; 10-32 UNF to 5/32"
- Media Temperature: 32 to 175
- Maximum Pressure: 145.00
- Media: Air; Compressed Air
from Radwell International
NEEDLE VALVE / INTEGRAL BONNET, STAINLESS STEEL, 0.73 CV, 1/2 INCH TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Seal Plastics Inc.
Low Pressure Needle Valve [See More]
- Connection Description: Threaded; Tube Fitting; Inlet: 1/8 NPTF, Outlet: 1/4 OD Poly-Flux
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]
- Connection Description: Threaded; Tube Fitting; 5/32" to 1/8" NPTF
- Maximum Pressure: 145.00
- Valve Size: 0.12 to 0.16
- Media Temperature: 32 to 175
from Radwell International
NEEDLE VALVE, 2 WAY, STRAIGHT, 20000 PSI, 3/4 INCH OUTSIDE DIAMETER TUBE, 0.438 INCH ORIFICE, MEDIUM PRESSURE, VEE STEM TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; M5 to 3mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 175
from Radwell International
NEEDLE VALVE, MEDIUM PRESSURE, 20SM SERIES, SLIMLINE, 20000 PSI, 3/8 INCH TUBE OUTSIDE DIAMETER, PTFE, VEE WITH REPLACEABLE SEAT, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower... [See More]
- Connection Description: Threaded; Tube Fitting; 5/32" to 1/8" NPTF
- Maximum Pressure: 145.00
- Valve Size: 0.12 to 0.16
- Media Temperature: 32 to 175
from Radwell International
NEEDLE VALVE, HIGH PRESSURE, 3/8 INCH TUBE OUTSIDE DIAMETER, 2-WAY ANGLE, VEE STEM, 60000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; M5 to 3mm
- Maximum Pressure: 145.00
- Valve Size: 0.12
- Media Temperature: 32 to 175
from Radwell International
NEEDLE VALVE, 1/4 INCH CPI TUBE, -65 F TO 700 F OPERATING TEMPERATURE, 6000 PSIG, INLINE, STAINLESS STEEL BODY MATERIAL, SINGLE FERRULE, 0.29 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; 10-32 UNF to 5/32"
- Media Temperature: 32 to 175
- Maximum Pressure: 145.00
- Media: Air; Compressed Air
from Radwell International
NEEDLE VALVE, 1/2 INCH CONNECTION, SINGLE FERRULE TUBE FITTING ENDS, 316 STAINLESS STEEL, 5000 PSIG, BLUNT STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Hi-Tech Controls, Inc.
These unidirectional and bidirectional flow controllers have been designed as small as possible to enable mounting directly on valves or cylinders. The flow regulation range is wide and gradual, allowing the regulation to be very accurate either at minimum or maximum flow. [See More]
- Connection Description: Threaded; Tube Fitting; 5/32" to 1/8" NPTF
- Maximum Pressure: 145.00
- Valve Size: 0.12 to 0.16
- Media Temperature: 32 to 175
from Radwell International
STAINLESS STEEL INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM,STRAIGHT (2-WAY). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE 9/16IN TUBE 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
SS INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
NEEDLE VALVE, INTEGRAL BONNET ANGLE-PATTERN, 3/8 INCH TUBE FITTING, REGULATING STEM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Radwell International
SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. SWAGELOK TUBE FITTING, REGULATING STEM, BLACK ALUMINUM BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Aluminum
from Radwell International
VALVES, 100 SERIES, 316SS, NEEDLE V 1/4 TUBE FITTING X 1/4 TUBE FITTING .172. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
VALVES, 600 SERIES, 316SS, NEEDLE V 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
NEEDLE VALVE SS 1/4IN TUBE FITTING 600PSIG , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
NEEDLE VALVE FITTING, COMPRESSIONXCOMPRESSION, 3/8IN TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Compression; Tube Fitting