Potable Water Needle Valves

4 Results
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Media: Hydraulic; Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
  • Actuation: Manual
52 Series -- 52-1-11
from Ideal Valve Inc.

For extremely precise flow control, allows very precise repeatability [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 3000.00
  • Valve Size: 0.03
  • Media Temperature: -65 to 450
Manual Flow Control Needle Valves -- NVA Series
from Hayward Flow Control

NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features. Lugs for Panel Mounting. Adjustable Without Tools. Fine Pitch Stem Thread. Rated at 150 PSI @ 70F. PVC... [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.50
  • Media Temperature: 70
NVM - Stainless Steel Needle Valve
from KOBOLD Instruments, Inc.

Product Features. Maximum Pressure - 3600 PSIG. Maximum Temperature - 400 °F. Wetted Parts of 316 Stainless Steel and PTFE. Sizes From 1/8 â € to 1-1/4 â € NPT. KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water
  • Maximum Pressure: 3600.00
  • Valve Size: 0.12 to 1.25
  • Media Temperature: 250