Steel Needle Valves

24 Results
Flow Control Valves
from HydraCheck Inc.

A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings (Standard). Graduated knob and... [See More]

  • Material Of Construction: Steel
  • Media Temperature: -4 to 212
  • Maximum Pressure: 5000.00
  • Connection Description: Threaded; #4, #6, #8, #12, #16, #20, #24, 1/4", 3/8", 1/2", 3/4", 1", 1-1/4", 1-1/2"
Needle Valves
from HydraCheck Inc.

Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of... [See More]

  • Material Of Construction: Steel
  • Media Temperature: -4 to 212
  • Maximum Pressure: 5000.00
  • Connection Description: Threaded; Sizes up to 1-1/2? NPT and #30 SAE
HN29 Series -- HN291S-2F
from Hex Valve

Gas sampling needle valve, T-handles, teflon packing [See More]

  • Material Of Construction: Steel
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Media Temperature: -20 to 450
Needle and Gauge Valves -- 110 Gauge Shutoff Valve
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Material Of Construction: Steel
  • Maximum Pressure: 10000.00
  • Valve Size: 0.50
  • Connection Description: Threaded
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Material Of Construction: Steel; Carbon Steel
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Media Temperature: -321 to 1099
NVA Series Stainless Steel Needle Valve -- NVA25CFFH
from Winters Instruments

Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]

  • Material Of Construction: Steel
  • Media: Gas; LP Gas
  • Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
  • Actuation: Manual
200 Series Multiport Needle Valve -- 204
from NOSHOK, Inc.

These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths. Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation. 100% helium leak tested to 1 x 10-4 ml/s for... [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
  • Valve Size: 0.50
  • Flow (Cv): 0.00 to 0.44
Gauge Valves for Refrigerants -- SNV-ST / SNV-SS
from Danfoss A/S

SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be replaced while the valve is... [See More]

  • Material Of Construction: Stainless Steel (optional feature); Steel
  • Maximum Pressure: 754.20
  • Valve Size: 0.24 to 0.39
  • Media Temperature: -76 to 302
High Pressure Needle Valve -- 8051815
from Princess Auto Limited

High Pressure Needle Valve [See More]

  • Material Of Construction: Steel
  • Connection Description: #6 ORB
  • Maximum Pressure: 5000.00
Control Valve -- 26370368
from Radwell International

NEEDLE VALVE STEEL, 10000 PSI, 1/4IN NPT, STEEL, FFA PORT CONFIG, T-HANDLE, THREDDED, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Material Of Construction: Aluminum; Stainless Steel; Steel
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
400 Series Hard Seat Needle Valve -- 402
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). Blow-out proof stem provides a secondary stem seal in the full open position. Viton ® o-ring seal and Teflon ® back-up ring below the stem threads to... [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.44
Hydraulic Valve -- 116536615 [SB350S1 from Deltrol Corp.]
from Radwell International

10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
  • Connection Description: Threaded
500 Series Soft Seat Needle Valve -- 502
from NOSHOK, Inc.

100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 6,000 psi pressure rating (@ 200 °F maximum). Replaceable Delrin ® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning. Blow-out proof stem provides a... [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.76
Hydraulic Valve -- 11959673 [402-MFC from NOSHOK, Inc.]
from Radwell International

1/4 NPT, MALE X FEMALE, STEEL, HARD SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
600 Series Block & Bleed Needle Valve -- 602
from NOSHOK, Inc.

These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments. 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability. 10,000 psi pressure rating (@ 200 °F maximum). [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Maximum Pressure: 10000.00
  • Valve Size: 0.25
  • Flow (Cv): 0.00 to 0.44
Hydraulic Valve -- 160454363 [M-250-S1 from Deltrol Corp.]
from Radwell International

HIGH PRESSURE ANGLE AND GLOBE NEEDLE VALVE, FEMALE TO FEMALE, PRESSURE MAX PSI:10000, PRESSURE MAX BAR:690, CV FACTOR:0.47, PORT SIZE: 1/2 INCH, PORT TYPE: NPTF, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
Hydraulic Valve -- 221677543 [V3-509SDT from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE ASSEMBLY, 6000 PSI, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Stainless Steel; Steel
Hydraulic Valve -- 24063944 [4Z-U6LB-G-SS-HT from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, 1/4" COMPRESSION CPI ™, U6L VALVE SERIES, INLINE CONFIGURATION, SINGLE FERRULE COMPRESSION, BLUNT STEM TYPE, GRAFOIL PACKING, STAINLESS STEEL BODY, MANUALLY OPERATED.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Connection Description: Compression
Hydraulic Valve -- 24101294 [M12A-V8LN-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, INLINE, V8 SERIES, 12MM A-LOK COMPRESSION, NEEDLE (2-1/2"), PTFE, STAINLESS STEEL, DOUBLE FERRULE COMPRESSION, 5000 PSIG (345 BAR) CWP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Stainless Steel; Steel
  • Connection Description: Compression
Hydraulic Valve -- 24107825 [8W-U12LR-G-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, STAINLESS STEEL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Stainless Steel; Steel
Hydraulic Valve -- 6471008 [N20S from Deltrol Corp.]
from Radwell International

10000-92, INLINE NEEDLE VALVE, FEMALE TO FEMALE 1/4" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 7.0 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED FLOW IN ONE DIRECTION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
  • Connection Description: Threaded
Hydraulic Valve -- 67336649 [502-FFC-PM2-HL1 from NOSHOK, Inc.]
from Radwell International

1/4 NPT, FEMALE X FEMALE, STEEL, PANEL MOUNT, MINI T HANDLE, SOFT SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
Hydraulic Valve -- 93626118 [S201S1 from Deltrol Corp.]
from Radwell International

10008-05, HYDRAULIC VALVE, CARBON STEEL NEEDLE VALVE, 10000 PSI, HIGH PRESSURE, 90 DEGREE ANGLE, 1/4" MALE PIPE X 1/4" FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Steel
  • Media: Hydraulic