Cartridge / Manifold Needle Valves
from Radwell International
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve. [See More]
- Maximum Pressure: 0.00 to 3500.00
- Connection Description: Threaded
- Media Temperature: -15 to 400
- Media: Hydraulic
from Radwell International
NEEDLE VALVE, FULLY ADJUSTABLE, FLOW CONTROL CARTRIDGE, REVERSE-FLOW CHECK, TWO PORTS, SERIES 3, 30 GPM, 5000 PSI, 55 COUNTERCLOCKWISE TURNS, 1-1/4 INCH VALVE HEX, 150-160 LB/FT TORQUE, 203-217 NM. FREE 2 YEAR RADWELL WARRANTY [See More]
from HydraForce, Inc.
A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns. [See More]
- Maximum Pressure: 0.00 to 3500.00
- Connection Description: Threaded
- Media Temperature: -15 to 400
- Media: Hydraulic
from Radwell International
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
from HydraForce, Inc.
Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity [See More]
- Maximum Pressure: 0.00 to 3000.00
- Connection Description: Threaded
- Media Temperature: -15 to 400
- Media: Hydraulic
from Radwell International
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]
from Radwell International
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]
from Radwell International
NEEDLE VALVE, CARTRIDGE FLOW CONTROL, WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY [See More]