Hot Water Needle Valves
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Hydraulic; Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
- Actuation: Manual
from KOBOLD Instruments, Inc.
Product Features. Maximum Pressure - 3600 PSIG. Maximum Temperature - 400 °F. Wetted Parts of 316 Stainless Steel and PTFE. Sizes From 1/8 â € to 1-1/4 â € NPT. KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water
- Maximum Pressure: 3600.00
- Valve Size: 0.12 to 1.25
- Media Temperature: 250
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.04 to 0.39
- Media Temperature: 32 to 176
from General Pump
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4000.00
- Valve Size: 0.25
- Media Temperature: 190
from Ideal Valve Inc.
For extremely precise flow control, allows very precise repeatability [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
- Maximum Pressure: 3000.00
- Valve Size: 0.03
- Media Temperature: -65 to 450
from General Pump
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4000.00
- Valve Size: 0.25
- Media Temperature: 190
from General Pump
Regulating Needle Valve, 316 SS. Features. Adjustable from full flow to full close. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4000.00
- Valve Size: 0.25
- Media Temperature: 150
from General Pump
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow. Features. Adjustable from full flow to full close. Full flow can be controlled with metering screw. Durable, comfortable handle. Can be panel mounted in any position. Made in the USA [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4000.00
- Valve Size: 0.25
- Media Temperature: 190