Compression Fitting Needle Valves

9 Results
10-32 Inlet Thread Needle Valve -- NV
from Beswick Engineering Co., Inc.

The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both... [See More]

  • Connection Description: Threaded; Compression
  • Media: Air
  • Maximum Pressure: 500.00
  • Material Of Construction: Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Needle Valves, Pipe
from Haskel International LLC

Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]

  • Connection Description: Compression
  • Actuation: Manual
  • Media: Air; Compressed Air; Gas
Needle Valves, Tube
from Haskel International LLC

Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]

  • Connection Description: Compression
  • Actuation: Manual
  • Media: Air; Compressed Air; Gas
Hydraulic Valve -- 24063944 [4Z-U6LB-G-SS-HT from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, 1/4" COMPRESSION CPI ™, U6L VALVE SERIES, INLINE CONFIGURATION, SINGLE FERRULE COMPRESSION, BLUNT STEM TYPE, GRAFOIL PACKING, STAINLESS STEEL BODY, MANUALLY OPERATED.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel
MP to Male NPT Angle Needle Valve Tee
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Connection Description: Compression; Tube Fitting; 1/4" - 1/8" to 3/8" - 1/4"
  • Material Of Construction: Brass / Bronze
  • Valve Size: 0.12 to 0.38
  • Actuation: Manual
High Pressure Needle Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Connection Description: Compression
  • Maximum Pressure: 10000.00 to 60000.00
  • Valve Size: 0.09 to 0.69
  • Media Temperature: -423 to 1200
Hydraulic Valve -- 24076890 [2Z-V4LN-B from Parker Hannifin/Electromechanical Automation]
from Radwell International

3,000 MAX PSI, 1/8" PIPE, BRASS, INLINE INSTRUMENTATION NEEDLE VALVE COMPRESSION X COMPRESSION CPI END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Brass / Bronze
Hydraulic Valve -- 24101294 [M12A-V8LN-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, INLINE, V8 SERIES, 12MM A-LOK COMPRESSION, NEEDLE (2-1/2"), PTFE, STAINLESS STEEL, DOUBLE FERRULE COMPRESSION, 5000 PSIG (345 BAR) CWP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel
Needle Valve -- 24062824 [4M4Z-V4LR-SS from Parker Hannifin/Electromechanical Automation]
from Radwell International

NEEDLE VALVE, INLINE, INLET 1/8" MALE NPT, OUTLET 1/4" CPI COMPRESSION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Material Of Construction: Stainless Steel; Steel