PVC Needle Valves
from Cole-Parmer
PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton <reg >. Pipe thread connections. [See More]
- Material Of Construction: PVC
- Maximum Pressure: 150.00
from U.S. Plastic Corporation
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]
- Material Of Construction: PVC
- Valve Size: 0.12
from Hayward Flow Control
NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features. Lugs for Panel Mounting. Adjustable Without Tools. Fine Pitch Stem Thread. Rated at 150 PSI @ 70F. PVC... [See More]
- Material Of Construction: GF-PP; PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25 to 0.50
- Media Temperature: 70
from U.S. Plastic Corporation
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]
- Material Of Construction: PVC
- Valve Size: 0.12
from Hayward Flow Control
Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi / 10 bar... [See More]
- Material Of Construction: GFPP; PVC
- Flow (Cv): 0.64 to 0.79
- Valve Size: 0.25 to 0.50
- Connection Description: Threaded
from U.S. Plastic Corporation
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]
- Material Of Construction: PVC
- Valve Size: 0.25
from U.S. Plastic Corporation
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied... [See More]
- Material Of Construction: PVC
- Valve Size: 0.25