Gas Needle Valves
from Shenzhen Jewellok Technology Co., Ltd.
Product Features. • Live-loaded packing system. • Vee stem, regulating stem, soft-seat stem are optional. • Compact design. • Panel mounting. • Straight, angle, and cross flow patterns. • Working presssure up to 5000 psig (345 bar). Product Features. •... [See More]
- Media: Gas
- Material Of Construction: Stainless Steel
- Maximum Pressure: 5003.80
from Clippard
Needle Valve, #10-32 Ports [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
from HydraCheck Inc.
Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of... [See More]
- Media: Gas; Liquids
- Media Temperature: -4 to 212
- Maximum Pressure: 5000.00
- Connection Description: Threaded; Sizes up to 1-1/2? NPT and #30 SAE
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Media: Air; Compressed Air; Gas
- Maximum Pressure: 20000.00 to 30000.00
from Clippard
Needle Valve, #10-32 Ports with Knob [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Media: Air; Compressed Air; Gas
- Maximum Pressure: 30000.00
from Clippard
Needle Valve, 1/8" Inlet with Knob [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Media: Air; Compressed Air; Gas
- Maximum Pressure: 15000.00
from Clippard
Needle Valve, 1/8" Inlet [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
from Haskel International LLC
The 500 Series Vacuum Pump features a Heavy –Duty Lubrication System that is designed to allow over 16 operating hours per one gallon of oil (that ’s twice the operating hours of our competition!). The 500 Series includes an integral one gallon oil reservoir tank which houses a... [See More]
- Media: Air; Compressed Air; Gas
- Maximum Pressure: 20000.00
from Clippard
Panel Mount Needle Valve [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; #10-32 female
from Haskel International LLC
Manual operation at pressures to 15,000 psi (10,340 bar), in temperatures ranging -423 ° to +1200 °F (-253 ° to +648 °C). 1/8 ″ to 1 ″ ANPT pipe. [See More]
- Media: Air; Compressed Air; Gas
- Actuation: Manual
- Connection Description: Compression
from Clippard
Panel Mount Needle Valve, with Knob [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; #10-32 female
from Haskel International LLC
Coned and threaded, fail safe operation at pressures to 150,000 psi (10,340 bar) and temperatures from -423 ° to +1200 °F (-253 ° to +648 °C). [See More]
- Media: Air; Compressed Air; Gas
- Actuation: Manual
- Connection Description: Compression
from Clippard
Needle Valve, #10-32 Input Ports [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
from Clippard
Needle Valve, #10-32 Input Ports with Knob [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
from Clippard
Needle Valve, 1/8" Input with Knob [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
from Clippard
Needle Valve, 1/8" Input [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.19
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
from Clippard
Miniature Needle Valve, #10-32 Ports [See More]
- Media: Air; Compressed Air; Water; Gas
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Media: Gas
- Maximum Pressure: 6000.00
- Valve Size: 0.12
- Media Temperature: -65 to 450
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.04 to 0.39
- Media Temperature: 32 to 176
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VJ Series hand valves offer control pressure of 6,000 and 10,000 PSIG [413, 690 bar]. Available in angle and globe patterns. Ideal for use in pressure control panels and Ground Support Equipment (GSE). [See More]
- Media: Gas
- Maximum Pressure: 10000.00
- Valve Size: 0.25 to 0.38
- Media Temperature: -65 to 250
from Radwell International
MINIATURE NEEDLE VALVE, CONTROLS BOTH WAYS, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, W/ GASKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
from Winters Instruments
Description & Features: • Excellent flow regulation and leak tight • The one-piece body construction (no welding) provides strength, safety and corrosion resistance • "Slow opening" prevents sudden pressure surge and instrument damage • Available in Soft Seat (up to 6,000... [See More]
- Media: Gas; LP Gas
- Material Of Construction: Stainless Steel
- Connection Description: Threaded; 1/4” Female x 1/4” Female NPT
- Actuation: Manual
from Ideal Valve Inc.
For extremely precise control of larger flows, very precise repeatability [See More]
- Media: Hydraulic; Air; Water; Gas
- Maximum Pressure: 3000.00
- Valve Size: 0.12
- Media Temperature: -65 to 450
from Harwood Engineering Company
Features. Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options. Stainless steel valves for water service. Custom... [See More]
- Media: Air; Water; Gas
- Connection Description: Inlet: 4L, Outlet: 4L
- Maximum Pressure: 100000.00
- Material Of Construction: Stainless Steel
from Bronkhorst USA
FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]
- Media: Air; Breathable; Compressed Air; Gas; High Purity
- Material Of Construction: Aluminum
- Maximum Pressure: 150.00
- Actuation: Manual
from Danfoss A/S
SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be replaced while the valve is... [See More]
- Media: Gas; Refrigerents
- Maximum Pressure: 754.20
- Valve Size: 0.24 to 0.39
- Media Temperature: -76 to 302
from ESAB Welding and Cutting Products
Features. For precise control of flow. Oxygen or Acetylene types available [See More]
- Media: Gas; Oxygen, Acetylene
- Connection Description: “B” RH/LH Female/Male
- Valve Size: 0.56
- Actuation: Manual
from Aalborg Instruments
Design Features. Fluids contact PTFE and PCTFE only. One PTFE o-ring. Simplicity, only six components [See More]
- Media: Gas; Specialty Corrosive; Liquid
- Maximum Pressure: 75.00
- Valve Size: 0.38
- Media Temperature: 32 to 150
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Media: Gas; Natural Gas
- Maximum Pressure: 10000.00
- Valve Size: 0.50
- Connection Description: Threaded
from DK-LOK U.S.A.
Up to 5000psig (344 bar). Up to 232 ℃ (450 ℉). SS316,Brass, and Alloys. Regulating stem, Vee stem, and Soft seat. Bar and Knob handles. DK-LOK OD 1/8 - OD 3/4 inch Pipe thread 1/8 -1/2 inch [See More]
- Media: Air; Compressed Air; Gas; LP Gas; Natural Gas; Sour Gas (optional feature)
- Maximum Pressure: 5000.00
- Valve Size: 0.08
- Media Temperature: ? to 450
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Needle Metering Valves are used for point-of-use applications. In combination with low pressure reducers or as stand-alone versions they offer precise control of gas flows. Ideal for use in Laboratory, R & D and analyzer applications and low pressure sampling valve applications. Precise control... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 145.00
- Valve Size: 0.50
- Flow (Cv): 0.02
from Radwell International
NEEDLE VALVE, MINIATURE, BELGAS, 316 STAINLESS STEEL, ALLOY STEEL, 1/4 INCH NPT PORTS, FFG PATTERN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
- Material Of Construction: Stainless Steel; Steel
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation... [See More]
- Media: Water; Gas
- Maximum Pressure: 10000.00
- Valve Size: 0.25 to 1.50
- Media Temperature: -65 to 165