Breathable Air Needle Valves

5 Results
FLOW-ADJUST Manual Control Valve -- NV-001-HR
from Bronkhorst USA

FLOW-ADJUST manual control valves are designed for extremely precise control in low flow gas and liquid applications. The manual control valves are available in two standard resolution (SR) and five high resolution (HR) models offering a smooth control of gas or liquid flow. The standard resolution... [See More]

  • Media: Air; Breathable; Compressed Air; Gas; High Purity
  • Material Of Construction: Aluminum
  • Maximum Pressure: 150.00
  • Actuation: Manual
Check Valve -- C050605
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.25
  • Media Temperature: -20 to 160
Flow Control Valve -- RMQ 10
from co-ax valves inc.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 375.00
  • Valve Size: 0.04 to 0.39
  • Media Temperature: 32 to 176
52 Series -- 52-1-11
from Ideal Valve Inc.

For extremely precise flow control, allows very precise repeatability [See More]

  • Media: Hydraulic; Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive
  • Maximum Pressure: 3000.00
  • Valve Size: 0.03
  • Media Temperature: -65 to 450
Cylinder Control Valve -- CCV-F1-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Media: Air; Breathable; Compressed Air; Water
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.19
  • Media Temperature: -20 to 160