Bristol Spline Screws
2 Results
12 Spline Bolt/Screw (Modified) -- LH90244-01
from MS Aerospace, Inc.
from MS Aerospace, Inc.
M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]
- Standard Drives: Bristol Spline
- Material: Waspaloy
- Head Type: Other; 12 Spline (Modified)
Self-Locking Fasteners -- Dyna-Thred® II
from Long-Lok Fasteners Corporation
from Long-Lok Fasteners Corporation
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]
- Standard Drives: Bristol Spline; Hex Socket / Allen; Philips / Frearson; Slotted
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Screw Type: Cap Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Round Head; Truss Head