M20 Screws

53 Results
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Cap Screw -- 4762A4/316L2003088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M20 x 30 [See More]

  • Metric: M20
  • Length: 1.18
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Socket Toggle Screw -- BJ746
from Imao-Fixtureworks

Type BJ746. Body. Steel (SCM435). Quenched and tempered. Black oxide finish. Foot. Steel (S45C). Quenched and tempered. Black oxide finish. Type BJ746-SUS. Body. Stainless Steel (SUS304). Foot. Stainless Steel (SUS304) [See More]

  • Metric: M6; M8; M10; M12; M16; M20
  • Head Type: Socket Head Cap
  • Length: 1.06 to 6.1
  • Material: Steel; Stainless Steel
Socket Screws -- 1247317
from RS Components, Ltd.

Steel hex skt cap head screw,M20x90mm [See More]

  • Metric: M20
  • Length: 3.54
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
6-Lobe Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Metric Hex Head Cap Screw
from National Bolt & Nut Corporation

METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M20; M24
  • Length: 0.7087 to 2.13
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: M6 - M24, Course Threads
Cap Screw -- 4762A4/316L20040109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M20 x 40 [See More]

  • Metric: M20
  • Length: 1.57
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Socket Screws -- 1247339
from RS Components, Ltd.

Blk steel socket head cap screw,M20x40 [See More]

  • Metric: M20
  • Length: 1.57
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Metric Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.7874 to 7.48
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: M2 - M24, Course Threads
Cap Screw -- 4762D620055109
from BUMAX®

BUMAX DX 109 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M20 x 55 [See More]

  • Metric: M20
  • Length: 2.17
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Socket Screws -- 1247340
from RS Components, Ltd.

Blk steel socket head cap screw,M20x50 [See More]

  • Metric: M20
  • Length: 1.97
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Phillips Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Cap Screw -- 4762D620055129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M20 x 55 [See More]

  • Metric: M20
  • Length: 2.17
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Socket Screws -- 1247341
from RS Components, Ltd.

Blk steel socket head cap screw,M20x60 [See More]

  • Metric: M20
  • Length: 2.36
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Phillips Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Countersunk Screw -- 10642A4/316L2004088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M20 x 40 [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 1.57
  • Standard Drives: Hex Socket
Socket Screws -- 1247342
from RS Components, Ltd.

Blk steel socket head cap screw,M20x65 [See More]

  • Metric: M20
  • Length: 2.56
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Slotted Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Screw -- 4017A4/316L2002588
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M20 x 25 [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 0.9843
  • Standard Drives: Hex Head
Socket Screws -- 1247343
from RS Components, Ltd.

Blk steel socket head cap screw,M20x70 [See More]

  • Metric: M20
  • Length: 2.76
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Screw -- 4017A4/316L20040109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M20 x 40 [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 1.57
  • Standard Drives: Hex Head
Socket Screws -- 1247344
from RS Components, Ltd.

Blk steel socket head cap screw,M20x80 [See More]

  • Metric: M20
  • Length: 3.15
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Cap Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Screw -- 4017D620055129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4017 Hex Head Screw M20 x 55 [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 2.17
  • Standard Drives: Hex Head
Socket Screws -- 1247345
from RS Components, Ltd.

Blk steel socket head cap screw,M20x90 [See More]

  • Metric: M20
  • Length: 3.54
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Screws -- 1247346
from RS Components, Ltd.

Blk steel socket head cap screw,M20x100 [See More]

  • Metric: M20
  • Length: 3.94
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Socket Screws -- 1247347
from RS Components, Ltd.

Blk steel socket head cap screw,M20x120 [See More]

  • Metric: M20
  • Length: 4.72
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Pin Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Socket Screws -- 1247348
from RS Components, Ltd.

Blk steel socket head cap screw,M20x130 [See More]

  • Metric: M20
  • Length: 5.12
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Spanner Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Bolt Head/ Wrench Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
M20-2.5 x 100mm Cl. 12.9 DIN 912 Socket Head Cap Screw, Plain -- B8912M20100250P
from NBS Corp.

Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾ ” (inch) and M2 through M20 (metric) diameter, all low head... [See More]

  • Metric: M20
  • Length: 3.94
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Screw Type: Cap Screw; Machine Screw
Replacement Screw -- 34130S
from ADB®

Replacement Screws for Heavy Duty Hoist Rings - Metric [See More]

  • Metric: M20
  • Length: 2.05
  • Screw Type: Cap Screw; Shoulder Screw
  • Head Type: Socket Head Cap
Cable Fastener -- KHCF-15H [KHCF-15H from Kipp, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Metric: M20
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.3540
Ball Rollers - Hex Head Screw Type -- BRUHS-20-N
from NBK America LLC

Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 0.9843
Screw -- Socket Head Cap Screw -Metric
from DME Company

Socket Head Cap Screw -Metric [See More]

  • Metric: M4; M6; M8; M10; M12; M16; M20
  • Length: 0.3150 to 10.24
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Flat Head Socket Cap Screw -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16; M20
  • Head Type: Flat Head; Socket Head Cap
  • Screw Type: Cap Screw
  • Standard Drives: Hex Socket / Allen
Cable Fastener -- KHCF-35H [KHCF-35H from Kipp, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Metric: M20
  • Material: Plastic; PVDH
  • Length: 0.3540
Ball Rollers - Hex Head Screw Type -- BRUHS-20-S
from NBK America LLC

Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 0.9843
Set Screw -- Set Screw - FD
from DME Company

Set Screw - FD [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.3543 to 1.34
  • Screw Type: Set Screw
Ball Rollers - Set Screw Type -- BRUSN-20-N
from NBK America LLC

Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]

  • Metric: M20
  • Length: 1.18
  • Screw Type: Set Screw
Set Screw -- Set Screw - FDV
from DME Company

Set Screw - FDV [See More]

  • Metric: M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.4724 to 1.34
  • Screw Type: Set Screw
Ball Rollers - Set Screw Type -- BRUSS-20-N
from NBK America LLC

Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]

  • Metric: M20
  • Length: 1.18
  • Screw Type: Set Screw
Set Screw -- Set Screw - FM
from DME Company

Set Screws - FM [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Length: 0.3543 to 1.34
  • Screw Type: Set Screw
Ball Rollers - Set Screw Type -- BRUSS-20-S
from NBK America LLC

Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]

  • Metric: M20
  • Length: 1.18
  • Screw Type: Set Screw
Downward Ball Rollers - Hex Head Screw Type -- BRDH-20
from NBK America LLC

These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 1.18
  • Finish: Nickel Plated
Duplex Stainless Steel Hexagon Head Screw -- SNHDS-M20-50
from NBK America LLC

Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such as seawater. [See More]

  • Metric: M20
  • Head Type: Hexagon Head
  • Length: 1.97
  • Material: Stainless Steel