Copper Screws

3 Results
Rack Mounting Hardware -- 2838417 [69004-130 from nVent Schroff, Inc.]
from RS Components, Ltd.

Single LED Test Socket, A 2mm,Short T [See More]

  • Material: Copper
  • Fastener Standards: RoHS Compliant
Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head. Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Other Size Specs: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
  • Screw Type: Hex Flange Screw
  • Head Type: Flat Head; Hexagon Head; Washer Head; Other; Custom Head
Hex Head Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head. Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
  • Screw Type: Cap Screw; Hex Cap Screw, Heavy Hex Cap Screw
  • Head Type: Hexagon Head; Other; Custom Head