M1.6 Screws
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160003000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M1.6
- Length: 0.1575
- Screw Type: Cap Screw
- Head Type: Round Head; Other; Round
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160004000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1575
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M1.6
- Head Type: Fillister Head; Other; Fillister
- Screw Type: Machine Screw
- Standard Drives: Slotted
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160005000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1969
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160006000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.2362
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160008000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.3150
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160010000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.3937
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160012000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.4724
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209630000160016000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.6299
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209650000160003000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209650000160004000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1575
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209650000160005000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1969
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q209650000160006000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.2362
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO Q207985000160003000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from RS Components, Ltd.
RS PRO Q207985000160004000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1575
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from RS Components, Ltd.
RS PRO Q207985000160005000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.1969
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from RS Components, Ltd.
RS PRO Q207985000160006000 Machine Screw [See More]
- Metric: M1.6
- Length: 0.2362
- Screw Type: Machine Screw
- Other Size Specs: M1.6
from Bayou City Bolt & Supply Co., Inc.
The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces. [See More]
- Metric: M1.6; M2; M2.5; M3; M4; M5; M6; M8; M10; M12
- Fastener Standards: ASME/ANSI
- Screw Type: Machine Screw
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Machine Screw
from NBK America LLC
Miniature screws for precision instruments.(JCIS 10-70). M1.4 - M2.6 。. More compact head than standard flat head machine screws. [See More]
- Metric: M1.6
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Flat Head
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M1.6; M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20
- Head Type: Socket Head Cap
- Screw Type: Set Screw
- Material: Alloy Steel
from NBK America LLC
M1 - M2.5. Miniature screws for precision instruments. [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from NBK America LLC
M1 - M2.5. Miniature screws for precision instruments. [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from NBK America LLC
M1.4-M2.5. Miniature screws for precision instruments. Flat head machine screw type with low head height. For space-saving of equipment/devices and applications with limited overhead space. Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. [See More]
- Metric: M1.6
- Head Type: Other; Hexalobular Socket Extra Low Profile
- Length: 0.3937
- Standard Drives: Hex Socket / Allen
from NBK America LLC
M1-M2.6. Miniature screw with nylon patch for precision instruments. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off. Pan head machine screw... [See More]
- Metric: M1.6
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Miniature screws for precision instruments in sizes from S0.6 to S0.8 and M1 to M2.6. Pan head machine screws of low profile. For applications with limited overhead space. [See More]
- Metric: M1.6
- Length: 0.3937
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It... [See More]
- Metric: M1.6
- Length: 0.0984
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Miniature screws for precision devices. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its mass is about 1/5 of iron. [See More]
- Metric: M1.6
- Length: 0.0984
- Screw Type: Machine Screw
- Head Type: Flat Head
from NBK America LLC
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It... [See More]
- Metric: M1.6
- Length: 0.0984
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Miniature screws for precision devices. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of... [See More]
- Metric: M1.6
- Length: 0.0984
- Screw Type: Machine Screw
- Head Type: Pan Head
from NBK America LLC
Miniature screws for precision instruments in sizes from M1 to M2.6. Set screws with flat point. [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Set Screw
from NBK America LLC
M1.6-M2.5. Pure titanium miniature screws for precision instruments. The specific gravity is approximately 60% that of stainless steel. Non-magnetic. Excellent chemical resistance / seawater resistance. Refer to ⇒Properties of Titanium for details about the characteristics of titanium. Removes... [See More]
- Metric: M1.6
- Length: 0.1181
- Screw Type: Machine Screw
- Head Type: Pan Head