3/8" Screws

157 Results
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Button Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

BUTTON HEAD HEX SOCKET CAP SCREWS. Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button head... [See More]

  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.1875 to 2
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: #4 - 5/8", Fine and Course Threads
Nylon Machine Screw
from BRIM Electronics, Inc.

Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 1 1/4"; 1 1/2"; 2"
  • Head Type: Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
0.75" length, 3/8-16 Thread, alloy steel, socket head cap screw, black oxide finish -- A 9Q26-371624
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 3/8"
  • Head Type: Round Head; Other; Round
  • Screw Type: Cap Screw
  • Standard Drives: Hex Socket / Allen
Grub Screws -- 2454448
from RS Components, Ltd.

RS PRO 25532552 Grub Screw [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 0.2500
  • Fastener Standards: RoHS Compliant
6-Lobe Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Thumb Screw -- 510 / 511 / 512
from BRIM Electronics, Inc.

MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100. [See More]

  • Inch: 3/8"; 7/16"; 1/2"
  • Material: Brass; Stainless Steel
  • Screw Type: Thumb Screw
  • Finish: Nickel Plated
1" Long, 3/8-16 Thread, Nylon (Zytel 101) Socket Head Cap Screw -- A 9M52-371616
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 3/8"
  • Head Type: Round Head; Other; Round
  • Screw Type: Cap Screw
  • Standard Drives: Hex Socket / Allen
Grub Screws -- 2454878
from RS Components, Ltd.

RS PRO 25532678 Grub Screw [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 0.2500
  • Fastener Standards: RoHS Compliant
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Hex Head Bolts / Hex Cap Screws
from National Bolt & Nut Corporation

HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
  • Length: 0.5000 to 15
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
3/8-16 Knurl head thumb screw.,.6875" length, Nylon -- A 9P57-371608
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 3/8"
  • Length: 0.6875
  • Screw Type: Thumb Screw
  • Head Type: Other; Nylon Knurl
Socket Screws -- 292215
from RS Components, Ltd.

RS PRO BS 1580 Socket Screw [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Phillips Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Head Cap Screw
from National Bolt & Nut Corporation

1/4 - 5/8" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Meeting ANSI B18.2.1 dimensional specifications, our series of grade 5, 1/4 - 5/8 inch diameter hex head cap screws feature rolled threads. Our Grade 5, 1/4 - 5/8 inch diameter hex head cap screws meet SAE J429 standards for both material and... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"
  • Length: 0.5000 to 20
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/4" - 5/8", Fine and Course Threads
3/8-16 UNC-3A, 0.499" Shoulder Dia., 0.5015" Shoulder LG., 303 Stainless Steel -- S7098Y-G42-1616
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 3/8"
  • Head Type: Round Head; Other; Round
  • Screw Type: Shoulder Screw
  • Standard Drives: Slotted
Socket Screws -- 292221
from RS Components, Ltd.

RS PRO BS 1580 Socket Screw [See More]

  • Inch: 3/8"
  • Length: 1.25
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Phillips Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Length: 0.1250 to 10
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
Socket Screws -- 292237
from RS Components, Ltd.

RS PRO BS 1580 Socket Screw [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Slotted Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Socket Set Screws
from National Bolt & Nut Corporation

HEX SOCKET SET SCREWS. National Bolt & Nut's premium line of hex socket set screws are most regularly used to secure one object against another object, and are ideal for applications involving the fastening of knobs, gears, collars and other devices onto shafts. Designed for better industrial... [See More]

  • Inch: # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 3
  • Screw Type: Set Screw
  • Other Size Specs: Thread Range: #4 - 1", Fine and Course Threads
Socket Screws -- 292259
from RS Components, Ltd.

RS PRO BS 1580 Socket Screw [See More]

  • Inch: 3/8"
  • Length: 2
  • Screw Type: Socket Screws
  • Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Hex Washer Head Tapping Screws
from National Bolt & Nut Corporation

HEX WASHER HEAD TAPPING SCREWS. As part of our line of premium tapping screws, our hex washer head tapping screws feature unique thread forming locking threads and possess a clear zinc finish. Other finish options are available upon request. Designed for steel applications, we can construct our hex... [See More]

  • Inch: # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"
  • Other Size Specs: Thread Range: #4 - 3/8", Fine and Course Threads
  • Length: 0.7500 to 24.5
  • Head Type: Hexagon Head; Washer Head
Socket Cap Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Head Shoulder Screws
from National Bolt & Nut Corporation

SOCKET HEAD SHOULDER SCREWS. National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a variety of rotating or... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.2500 to 6
  • Screw Type: Shoulder Screw
  • Other Size Specs: Thread Range: 1/4" - 5/8", Course Threads
Socket Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Socket Pin Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Spanner Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Spanner Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Cap Screws
from G.L. Huyett

Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance is necessary. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Metric: M4; M5; M6; M8
  • Screw Type: Cap Screw
  • Length: 0.1250 to 12
Hex Screw - Non Metric -- HSCR3707EG
from Pentair, Inc.

. 3/4 INCH. .75 LENGTH - DECIMAL. 3/4 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. ERISTRUT[T], M-CO. BRAND. PACKAGING QUANTITY 100. WEIGHT 4 LB PER 100 PIECES. FINISH/COATING ELECTROGALVANIZED. LENGTH - DECIMAL - UOM IN. [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Hex Screw
  • Finish: Galvanized
Adjustment Screw for Nuzzler® Edge Clamp: 3/8-16 Thread -- 33864
from Te-Co, Inc.

Alloy Steel Material. Black Oxide Finish [See More]

  • Inch: 3/8"
Screw -- Socket Head Cap Screw - Inch
from DME Company

Up to 12" long. High-grade alloy steel, heat treated to 38-45 HRC. Tensile strength: 180,000 PSI minimum [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 3/4"; 1"
  • Length: 0.2500 to 12
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Clamping Screws - Flat Ball (Inch Thread) -- SCS-3/8-16-3/4-F
from NBK America LLC

Contact surface is a flat ball. Workpiece is not damaged. The ball rotates flexibly up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of thread,... [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 0.7500
  • Finish: Black Oxide
0.690 Small Slotted Screw, Nylon, Black -- APS205690B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
SPAX® Power Lags -- Hex Washer Head - 3/8 x 5"
from Spax International

SPAX ® Power Lags [See More]

  • Inch: 3/8"
  • Head Type: Washer Head
  • Screw Type: POWERLAGS™
  • Standard Drives: Hex Socket / Allen
Hex Screw - Non Metric -- 5MB381
from L.H. Dottie Company

PARTIALLY THREADED TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. TENSILE STRENGTH 120000 PSI. 5MB MODEL [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw
  • Material: Steel
Replacement Screw -- 23073S
from ADB®

Replacement screws for safety engineered products [See More]

  • Inch: 3/8"
  • Length: 0.7100
  • Screw Type: Cap Screw; Shoulder Screw
  • Other Size Specs: 3/8-16 x 1-1/4
Hex Screw - Non Metric -- HC3/8X1
from Ebinger Manufacturing Corp.

HEAT TREATED HCS MATERIAL. 1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER -... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw
  • Material: Steel
Hex Screw - Non Metric -- HHCS037075EG
from Atkore International

ASTM A307, SAE J429 MATERIAL. 3/4 INCH. .75 LENGTH - DECIMAL. 3/4 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. UNISTRUT. BRAND. WEIGHT 4 LB PER 100 PIECES. FINISH/COATING ELECTROGALVANIZED. LENGTH -... [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Hex Screw - Non Metric
  • Material: Steel
Ohio Rod Products -- Machine Screws
from Elgin Fastener Group

Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
3/8 - 16 x 1/2" Low Head Socket Cap Screw, Alloy, Plain -- BG8LKC03000416P
from NBS Corp.

Featuring a short socket head and available in grade Alloy, all NBS low head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #8 through 1/2 ” diameter, all low head socket cap screws come with plain finish. [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Lag Screw - Non Metric -- 38X10HLBZ
from Peco Fasteners, Inc.

10 INCH. 10 LENGTH - DECIMAL. 10 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. HEX DRIVE STYLE. PACKAGING QUANTITY 50 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 10
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Machine Screw -- 185282
from Fastener SuperStore, Inc.

3/8-16 X 3/4 Machine Screws / Phillips / Flat Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Knurled Screw -- HTS-715 [HTS-715 from Jergens, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Half-Turn Head
  • Length: 1.5
  • Material: Steel
Indented Hex Washer Thread Cutting Screw -- 37C100TYF4/W
from Ford Fasteners, Inc.

Indented Hex Washer [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Material: Stainless Steel
Bolt Head/ Wrench Cap Screws -- Inch Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Shoulder Screw -- 1/2 x 1/2
from Monroe Engineering

Alloy steel heat treated, Tensile Strength 140,000 P.S.I. Precision ground to close tolerances. Black Oxide finish [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Shoulder Screw
  • Other Size Specs: 1/2 x 1/2 Shoulder, 3/8-16 x 5/8 Thread
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Screw Type: Cap Screw; Machine Screw
12 Point (Modified) -- 4319064
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Inch: 3/8"
  • Standard Drives: 12-Point
  • Head Type: Other; 12 Point (Modified)
  • Material: Inconel 718
Hex Drive Button Head Alloy Machine Screw -- 21670
from Tamper-Pruf Screws

Hex Drive Button Head Alloy Machine Screw [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Tamperproof Screw
  • Standard Drives: Hex Socket / Allen
Hex Screw - Non Metric -- 54408
from Minerallac Company

SILICON BRONZE MATERIAL. 1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Hex Screw
  • Material: Bronze
Set Screws
from G.L. Huyett

Our set screws work with shaft collars to ensure holding power. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Metric: M3; M4; M5; M6; M8
  • Screw Type: Set Screw
  • Length: 0.0630 to 12
Dog Point Knurled Head Screw: 3/8-16 Thread x 2 Length -- 43811
from Te-Co, Inc.

Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Use for light clamping or holding. Knurled head allows better grip. Dog point prevents damage to end threads. Special sizes quoted upon request [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 2
  • Finish: Black Oxide
Clamping Screws - Flat Ball (Inch Thread) -- SCSS-3/8-16-3/4-F
from NBK America LLC

Contact surface is a flat ball. Workpiece is not damaged. The ball rotates flexibly up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of thread,... [See More]

  • Inch: 3/8"
  • Length: 0.7500
0.690 Small Slotted Screw, Nylon, Natural -- APS205690
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
SPAX® Power Lags -- Hex Washer Head HCR - 3/8 x 5"
from Spax International

Hex Washer Head HCR - 3/8 x 5" [See More]

  • Inch: 3/8"
  • Head Type: Washer Head
  • Screw Type: POWERLAGS™
  • Standard Drives: Hex Socket / Allen
Hex Screw - Non Metric -- 5MB38112
from L.H. Dottie Company

PARTIALLY THREADED TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 1-1/2 INCH. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. TENSILE STRENGTH 120000 PSI. SERIES 5MB MODEL [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Hex Screw
  • Material: Steel
Hex Screw - Non Metric -- HHCS3/8X1
from Ebinger Manufacturing Corp.

LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw
  • Material: Steel
Hex Screw - Non Metric -- HHCS03722-1/2IN EG
from Atkore International

HEX TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 2 1/2 INCH. 2 1/2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC THREAD SERIES. MACHINED, CASE HARDENED PROCESS. 3/8 NOMINAL DIAMETER - FRACTIONAL. ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION. UNISTRUT[R] BRAND. WEIGHT 9.2 LB PER... [See More]

  • Inch: 3/8"
  • Length: 2.5
  • Screw Type: Hex Screw - Non Metric
  • Material: Steel; Hardened Steel
3/8-16 x 1" Gr. 2 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent -- BS2FLB03001016T
from NBS Corp.

Featuring serrations under the flange as well as an indented head, NBS ’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Lag Screw - Non Metric -- 38X2HLBHDG
from Peco Fasteners, Inc.

2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. HEX DRIVE STYLE. PACKAGING QUANTITY 50 PIECES. FINISH/COATING HOT DIP GALVANIZED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 2
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Machine Screw -- 186012
from Fastener SuperStore, Inc.

3/8-16 X 1 Machine Screws / Phillips / Pan Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Knurled Screw -- MIT-20
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Spade Head
  • Length: 0.7500
  • Material: Iron
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Head Type: Button Head
  • Screw Type: Cap Screw
  • Material: Alloy Steel
Prevailing Torque Self-Locking Fasteners -- Long-Lok® Inserts
from Long-Lok Fasteners Corporation

Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 0.7500
  • Screw Type: Cap Screw; Machine Screw
  • Material: Steel; Hardened Steel
Hex Screw - Non Metric -- 54424
from Minerallac Company

HEX HEAD TYPE. SILICON BRONZE MATERIAL. 1-1/2 INCH. 15/64 INCH HEAD HEIGHT. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. THREAD TYPE COARSE. HEAD COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Hex Screw
  • Head Type: Hexagon Head
Hex Socket Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-15/16 Length -- 31244
from Te-Co, Inc.

Product Information. Material: 12L14 Steel on all screw parts. Black Oxide Finish. Order pads separately. Use when hand tightening is necessary [See More]

  • Inch: 3/8"
  • Length: 1.94
  • Screw Type: Swivel Screw for Clamp System
  • Head Type: Hexagon Head; Socket Head Cap
Clamping Screws - Full Ball (Inch Thread) -- SCS-3/8-16-3/4-R
from NBK America LLC

Point contact by the full ball securely fixes the workpiece. For tool holder set screws, pressure pieces and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please contact our customer service. [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 0.7950
  • Finish: Black Oxide
0.690 Small Unslotted Screw, Nylon, Black -- APSU205690B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
SPAX® T-STAR WASHER HEAD -- T-Star Washer Head HCR - 3/8 x 10"
from Spax International

SPAX ® T-STAR WASHER HEAD [See More]

  • Inch: 3/8"
  • Head Type: Washer Head
  • Screw Type: POWERLAGS™
  • Standard Drives: Torx
Hex Screw - Non Metric -- MBS381
from L.H. Dottie Company

PARTIALLY THREADED TYPE. STAINLESS STEEL MATERIAL. 1 INCH. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. MBS MODEL [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw
  • Material: Stainless Steel
Hex Screw - Non Metric -- HHCS3/8X1/2
from Ebinger Manufacturing Corp.

LOW CARBON STEEL MATERIAL. 1/2 INCH. .5 LENGTH - DECIMAL. 1/2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES PER JAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Hex Screw
  • Material: Steel
Hex Screw - Non Metric -- PS 6024 3/8 X 1
from Atkore International

1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 4.2 LB PER 100 PIECES. STANDARDS AND SPECIFICATIONS... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw - Non Metric
  • Finish: Galvanized
3/8-16 x 1" Gr. 5 Hex Cap Screw, Trivalent -- BG5HCS03001016T
from NBS Corp.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” through ¾ ”, all hex cap screws... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Machine Screw - Non Metric -- 38X112FHSMSZ
from Peco Fasteners, Inc.

1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. FLAT HEAD STYLE. DRIVE STYLE SLOTTED. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Machine Screw -- 235059
from Fastener SuperStore, Inc.

3/8-16 X 3/4 Machine Screws / Phillips / Truss Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Machine Screw
  • Head Type: Truss Head
Knurled Screw -- MIT-21
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Spade Head
  • Length: 1
  • Material: Iron
Prevailing Torque Self-Locking Fasteners -- Poly-Lok®
from Long-Lok Fasteners Corporation

Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Screw Type: Cap Screw; Machine Screw
Hex Screw - Non Metric -- 74412
from Minerallac Company

18-8 STAINLESS STEEL MATERIAL. 3/4 INCH. 15/64 INCH HEAD HEIGHT. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. THREAD TYPE COARSE. PACKAGING QUANTITY 100 PER BOX [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Hex Screw
  • Material: Stainless Steel
Knurled Head Swivel Screw Clamp: 3/8-16 Thread Size x 1-15/16 Length -- 31342
from Te-Co, Inc.

Product Information. Material: 12L14 Steel on all screw parts. Black Oxide Finish. Order pads separately. Use when hand tightening is necessary [See More]

  • Inch: 3/8"
  • Length: 1.94
  • Screw Type: Swivel Screw for Clamp System
  • Material: Steel
Clamping Screws - Full Ball (Inch Thread) -- SCSS-3/8-16-3/4-R
from NBK America LLC

Point contact by the full ball securely fixes the workpiece. For tool holder set screws, pressure pieces and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please contact our customer service. [See More]

  • Inch: 3/8"
  • Length: 0.7950
0.690 Small Unslotted Screw, Nylon, Natural -- APSU205690
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
SPAX® T-STAR WASHER HEAD -- T-Star Washer Head Yellow Zinc - 3/8 x 10"
from Spax International

SPAX ® T-STAR WASHER HEAD [See More]

  • Inch: 3/8"
  • Head Type: Washer Head
  • Screw Type: POWERLAGS™
  • Standard Drives: Torx
Lag Screw - Non Metric -- LAG381
from L.H. Dottie Company

HEX TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 3/8 INCH NOMINAL DIAMETER. GIMLET POINT END TYPE. 9/16 INCH DRIVE SIZE. HEX DRIVE STYLE. LAG MODEL [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Lag Screw - Non Metric -- LS10
from Ebinger Manufacturing Corp.

HEX TYPE. 2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 2
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Hex Screw - Non Metric -- PS 6024 3/8 X 1
from Atkore International

SAE J429, ASTM A307 STEEL MATERIAL. 1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 4.2 LB PER 100 PIECES. FINISH/COATING POWER GOLD FINISH. [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Hex Screw - Non Metric
  • Material: Steel
3/8-16 x 1" Gr. 5 Hex Flange Machine Screw, Large, Serrated, Indented Head, Zinc -- BS5LFB03001016Z
from NBS Corp.

With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as an indented head. Available in grade 5, all serrated large flange machine screws come with trivalent finish and meet all IFI-111... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Machine Screw - Non Metric -- 38X112RHSMSZ
from Peco Fasteners, Inc.

1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. ROUND HEAD STYLE. DRIVE STYLE SLOTTED. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Machine Screw
  • Head Type: Round Head
Machine Screw -- 470658
from Fastener SuperStore, Inc.

3/8-16 X 1 Machine Screws / Torx(R) / Flat Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Knurled Screw -- MIT-51
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Spade w/Shoulder Head
  • Length: 0.5000
  • Material: Iron
Self-Locking Fasteners -- Dyna-Thred® II
from Long-Lok Fasteners Corporation

The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]

  • Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Head Type: Binding Head  ; Button Head; Fillister Head; Round Head; Truss Head
  • Screw Type: Cap Screw
  • Standard Drives: Bristol Spline; Hex Socket / Allen; Philips / Frearson; Slotted
Lag Screw - Non Metric -- 57416
from Minerallac Company

HEX TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 1/4 INCH HEAD HEIGHT. 3/8 INCH NOMINAL DIAMETER. 7 TPI. GIMLET POINT END TYPE. HEX DRIVE STYLE. HEAD WIDTH 9/16 INCH. APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS. PACKAGING QUANTITY 100 PER BOX [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length -- 31241L
from Te-Co, Inc.

Product Information. Assembly includes: One Swivel Clamp Body & One Pad. For material information, see individual components [See More]

  • Inch: 3/8"
  • Head Type: Hexagon Head
  • Length: 0.8600
Hex Socket Head Cap Screws - Inch Thread -- SNSS-3/8-16-1
from NBK America LLC

Socket head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH) [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
0.690 Standard Slotted Screw, Nylon, Black -- APS0690B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Machine Screw - Non Metric -- FM381
from L.H. Dottie Company

1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. FLAT HEAD STYLE. DRIVE STYLE SLOTTED. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Flat Head
Machine Screw - Non Metric -- RH3/8X1
from Ebinger Manufacturing Corp.

1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 1 INCH THREAD LENGTH. 1 THREAD LENGTH - DECIMAL. 1 THREAD LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. ROUND HEAD STYLE. PACKAGING QUANTITY 100 PIECES PER PLASTIC BO. DRIVE STYLE... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Machine Screw - Non Metric -- HRMS037100EG
from Atkore International

1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. ROUND HEAD STYLE. UNISTRUT. BRAND. WEIGHT 4.1 LB PER 100 PIECES. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1. [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Round Head
3/8-16 x 1" Gr. 5 Hex Flange Machine Screw, Large, Serrated, Non-Indented Head, Trivalent -- BS5LFT03001016T
from NBS Corp.

With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as a non-indented head for better tool grip while eliminating dirt accumulation. Available in grade 5, all serrated large flange machine screws... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Self-Tapping Screw - Non Metric -- 38X112HWHSTFZ
from Peco Fasteners, Inc.

F. 1-1/2 INCH LENGTH. HEX WASHER HEAD. HEX DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .375. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL 3/8. PACKAGING QUANTITY 100 PIECES [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Hexagon Head
Machine Screw -- 470744
from Fastener SuperStore, Inc.

3/8-16 X 1/2 Machine Screws / Torx(R) / Pan Head / Steel / Zinc. A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Zinc yellow... [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Knurled Screw -- MIT-53
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Spade w/Shoulder Head
  • Length: 1
  • Material: Iron
Self-Locking Fasteners -- Tek-Lok™
from Long-Lok Fasteners Corporation

Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Material: Steel; Hardened Steel
  • Head Type: Fillister Head
Lag Screw - Non Metric -- 57472
from Minerallac Company

HEX TYPE. STEEL MATERIAL. ZINC PLATED, SILVER HEAD FINISH. 4-1/2 INCH. 1/4 INCH HEAD HEIGHT. 3/8 INCH NOMINAL DIAMETER. 7 TPI. GIMLET POINT END TYPE. HEX DRIVE STYLE. HEAD DIAMETER 9/16 INCH [See More]

  • Inch: 3/8"
  • Length: 4.5
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Large Pad - Knurled Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 1.61 Length -- 31341L
from Te-Co, Inc.

Product Information. Assembly includes: One Swivel Clamp Body & One Pad. For material information, see individual components [See More]

  • Inch: 3/8"
  • Length: 1.61
0.690 Standard Slotted Screw, Nylon, Natural -- APS0690
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Machine Screw - Non Metric -- RMC381
from L.H. Dottie Company

SLOTTED/PHILLIPS TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 3/8 INCH NOMINAL DIAMETER. 16 TPI. ROUND HEAD STYLE. RMC MODEL [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Round Head
Machine Screw - Non Metric -- HSHS037125EG
from Atkore International

SLOTTED TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 1/4 INCH. 1 1/4 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. CASE HARDENED PROCESS. 3/8 NOMINAL DIAMETER - FRACTIONAL. SAE J429, ASTM A307 MATERIAL SPECIFICATION. HEX HEAD STYLE. UNISTRUT[R] BRAND. WEIGHT 5.3 LB PER 100 PIECES [See More]

  • Inch: 3/8"
  • Length: 1.25
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
3/8-16 x 1" Gr. 5 Hex Flange Machine Screw, Serrated, Non-Indented Head, Trivalent -- BS5FLT03001016T
from NBS Corp.

Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS ’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange machine... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Self-Tapping Screw - Non Metric -- 38X112HWHTSZ
from Peco Fasteners, Inc.

1-1/2 INCH LENGTH. ZINC PLATED. HEX WASHER HEAD. HEX DRIVE. LENGTH - DECIMAL 1.5. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 1-1/2. NOMINAL DIAMETER - DECIMAL .375. NOMINAL DIAMETER - DECIMAL - UOM IN. NOMINAL DIAMETER - FRACTIONAL 3/8. PACKAGING QUANTITY 50 PIECES [See More]

  • Inch: 3/8"
  • Length: 1.5
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Hexagon Head
Mil-Spec Socket Cap Screw -- 401671
from Fastener SuperStore, Inc.

3/8-16 X 3/4 (MS16997-97) Military Socket Head Cap Screws MS16997 / Alloy Steel / Cadmium Yellow. Tested & Certified to Military Standards. [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Knurled Screw -- MIT-72
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Wing Head
  • Length: 0.7500
  • Material: Iron
Machine Screw - Non Metric -- 53212
from Minerallac Company

PHILLIPS, SLOTTED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3/4 INCH. 0.256 INCH HEAD HEIGHT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 0.708 INCH HEAD DIAMETER. ROUND HEAD STYLE. THREAD TYPE 2A EXTERNAL. PACKAGING QUANTITY 100 PER BOX [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Machine Screw
  • Head Type: Round Head
Quarter Turn Screw: 3/8-16 Thread -- 43905
from Te-Co, Inc.

Product Information. Material: 1018 Steel. Black Oxide Finish. Many sizes conform to TCMAI standards. Chamfered corners for self alignment of screw [See More]

  • Inch: 3/8"
  • Finish: Black Oxide
  • Material: Steel
0.690 Standard Thin Screw, Nylon, Black -- APST690B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Machine Screw - Non Metric -- PS 6072 3/8 X 1
from Atkore International

STEEL MATERIAL. 1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. ROUND HEAD STYLE. POWER-STRUT[R] BRAND. WEIGHT 4.4 LB PER 100 PIECES. DRIVE STYLE SLOTTED. FINISH/COATING ELECTROGALVANIZED. LENGTH -... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Round Head
3/8-16 x 1" Gr. 8 Hex Flange Machine Screw, Serrated, Non-Indented Head, Trivalent -- BS8FLT03001016T
from NBS Corp.

Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS ’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange machine... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Self-Drilling Screw -- 316615
from Fastener SuperStore, Inc.

3/8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Washer Head
Knurled Screw -- MIT-99
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Wing Head
  • Length: 1
  • Material: Iron
Small Pads for Swivel Screw Clamp: Fits 3/8-16 Body Thread Size -- 31503
from Te-Co, Inc.

Product Information. Material: 12L14 Steel, except "V" Pads:1018 Steel. Black Oxide Finish. Left Hand internal threads. Used to secure clamping of soft metal or angular surface without damaging workpiece [See More]

  • Inch: 3/8"
  • Finish: Black Oxide
  • Material: Steel
0.690 Standard Thin Screw, Nylon, Natural -- APST690
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Machine Screw - Non Metric -- PS 6075 3/8 X 1 1/4
from Atkore International

SLOTTED TYPE. ELECTROGALVANIZED FINISH. 1-1/4 INCH. 3/8 INCH NOMINAL DIAMETER. UNC-2 THREAD SERIES. ANSI B1.1 APPLICABLE STANDARD. CASE HARDENED PROCESS. ASTM A307, SAE J429 GRADE 2 MATERIAL SPECIFICATION. HEX HEAD STYLE [See More]

  • Inch: 3/8"
  • Length: 1.25
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
3/8-16 x 1" Gr. 8.2 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent -- B82FLB03001016T
from NBS Corp.

Featuring serrations under the flange as well as an indented head, NBS ’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Self-Drilling Screw -- 461043
from Fastener SuperStore, Inc.

3/8 X 1 Self-Drilling Screws / Phillips / Flat Head / #3 Point / Steel / Zinc. Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. Type CSD: A wafer head thread forming screw with machine screw thread pitch and a drill point which drills its own hole. Both... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Flat Head
Knurled Screw -- QT-3
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Quarter-Turn Head
  • Length: 1.25
  • Material: Steel; Steel
0.690 Standard Unslotted Screw, Nylon, Black -- APSU690B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
3/8-16 x 1-3/4" Full Thread Socket Head Cap Screw, Alloy, Plain -- BF8KSC03001616P
from NBS Corp.

Featuring full threads and a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from 1/4 " through 1 " diameter, all low head socket cap screws come... [See More]

  • Inch: 3/8"
  • Length: 1.75
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Self-Tapping Screw -- 267278
from Fastener SuperStore, Inc.

3/8 X 1 Self-Tapping Screws Phillips / Pan Head / Type AB / Steel / Zinc. A thread forming tapping screw with spaced threads and a gimlet point. For self starting in thin metal or resin-filled plywood. Recommended over a Type-A, particularly in brittle materials. [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Pan Head
Knurled Screw -- QT-3S
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Head Type: Other; Quarter-Turn Head
  • Length: 1.25
  • Material: Stainless Steel; Stainless Steel
0.690 Standard Unslotted Screw, Nylon, Natural -- APSU690
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.6900
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
3/8-16 x 1/2" Flat Head Socket Cap Screw, Alloy, Plain -- BG8FSC03000416P
from NBS Corp.

Featuring a flat countersunk head and available in grade Alloy, all NBS flat head socket cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #6 through 1/2 ” diameter, all flat head socket cap screws come with plain finish. [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Cap Screw
  • Head Type: Socket Head Cap
Self-Tapping Screw -- 267283
from Fastener SuperStore, Inc.

3/8 X 1 Self-Tapping Screws Phillips / Pan Head / Type A / Steel / Zinc. A thread forming tapping screw with wider spaced threads than a Type-AB and a gimlet point. For self starting in thin (.015-.050 thick) metal or resin-filled plywood. 18-8 Stainless steel tapping screws may be used in... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw; Self-Tapping Screw
  • Head Type: Pan Head
Knurled Thumb Screws -- KHS-110
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Length: 1.75
  • Screw Type: Thumb Screw
  • Head Type: Other; Knurled Head
1 inch Extension Standard Slotted Screw, Nylon, Black -- AP250EXT1000B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 1.75
  • Screw Type: Shoulder Screw
  • Head Type: Binding Head  
3/8-16 x 4-1/2" Button Head Socket Cap Screw, Alloy, Plain -- BG8BSC03004416P
from NBS Corp.

Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]

  • Inch: 3/8"
  • Length: 4.5
  • Screw Type: Cap Screw
  • Head Type: Button Head; Socket Head Cap
Thread Forming Screw -- 184470
from Fastener SuperStore, Inc.

3/8-16 X 1/2 Taptite-Style TFS / Unslotted / Indented Hex Washer Head / Steel / Zinc. Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled,... [See More]

  • Inch: 3/8"
  • Length: 0.5000
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Washer Head
Knurled Thumb Screws -- KHS-4
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Length: 2.5
  • Screw Type: Thumb Screw
  • Head Type: Other; Knurled Head
1 inch Extension Standard Slotted Screw, Nylon, White -- AP250EXT1000W
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 1.75
  • Screw Type: Shoulder Screw
  • Head Type: Binding Head  
Thread Forming Screw -- 333847
from Fastener SuperStore, Inc.

3/8-16 X 1 Taptite-Style TFS / Phillips / Pan Head / Steel / Zinc. Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled, punched or corred holes... [See More]

  • Inch: 3/8"
  • Length: 1
  • Screw Type: Self Drilling / Thread Cutting Screw
  • Head Type: Pan Head
Knurled Thumb Screws -- SKHS-4 [SKHS-4 from Northwestern Tools, Inc.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Length: 2.5
  • Screw Type: Thumb Screw
  • Head Type: Other; Knurled Head
1/4 Small Slotted Screw, Nylon, Black -- APS205250B
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.2500
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Thumb Screw -- 236458
from Fastener SuperStore, Inc.

3/8-16 X 3/4 Thumb Screws / Type P / No Shoulder / Steel / Zinc. A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a... [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Thumb Screw
  • Material: Steel
Locating Pin Lock Screw -- LO-715 [LO-715 from Acme Industrial Company]
from Reid Supply

Locating pins are used for controlled, tight tolerances to increase accuracy in positioning workpieces on fixtures. Typically, two pins are needed to properly align the workpiece. We offer round pins that provide precise location in all directions, as well as relieved or diamond pins that provide... [See More]

  • Inch: 3/8"
1/4 Small Slotted Screw, Nylon, Natural -- APS205250
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.2500
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Thumb Screw -- 236614
from Fastener SuperStore, Inc.

3/8-16 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc. A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a... [See More]

  • Inch: 3/8"
  • Length: 0.7500
  • Screw Type: Thumb Screw
  • Material: Steel
Locating Screw; Adjustable Threaded -- ALB-585
from Reid Supply

Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-585 [See More]

  • Inch: 3/8"
  • Finish: Black Oxide; Black Oxide
3/16 Standard Slotted Screw, Nylon, Natural -- APS0187
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.1875
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Set Screw -- MAC-115 [MAC-115 from Mac-It Corp.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Length: 2.5
  • Screw Type: Set Screw
  • Standard Drives: Square / Robertson
3/16 Standard Unslotted Screw, Nylon, Natural -- APSU187
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Inch: 3/8"
  • Length: 0.1875
  • Screw Type: Cap Screw
  • Head Type: Binding Head  
Set Screw -- MAC-120 [MAC-120 from Mac-It Corp.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 3/8"
  • Length: 3
  • Screw Type: Set Screw
  • Standard Drives: Square / Robertson