JIS Screws

17 Results
Clamping Screws with Eccentric Head -- SLEC-M10-A
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Length: 0.7874
  • Metric: M10
Clamping Screws with Eccentric Head -- SLEC-M10-A-EL
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Length: 0.7874
  • Metric: M10
  • Finish: Nickel Plated
Clamping Screws(Guide type/Electroless nickel plating) -- SLEC-M3-B-EL
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Finish: Nickel Plated
  • Metric: M3
Clamping Screws(Guide type/Ferrosoferric Oxide Film) -- SLEC-M3-B
from NBK America LLC

When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
Hexalobular Button Head Cap Screws with Pin -- SRBS-M3-10
from NBK America LLC

Button head cap screws with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 :  The hexalobular... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Flat Head Machine Screws -- SNFXS-M2-10
from NBK America LLC

Hexalobular socket shapes *1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket. Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Machine Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screw with Extra Low Profile (Inch Thread) -- SET-#10-24-1/2-TZB
from NBK America LLC

Hexalobular socket *1 head cap screw with extra low profile. All head heights are 1 mm (0.04 in) or less. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Inch: # 10
  • Screw Type: Cap Screw
  • Length: 0.5000
Hexalobular Socket Head Cap Screw with Extra Low Profile (Inch Thread/Stainless Steel) -- SETS-#10-24-1/2
from NBK America LLC

Hexalobular socket *1 head cap screw with extra low profile. All head heights are 1 mm (0.04 in) or less. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the... [See More]

  • Fastener Standards: ISO; JIS
  • Inch: # 10
  • Screw Type: Cap Screw
  • Length: 0.5000
Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch) -- SET-M3-10-NI-ALK
from NBK America LLC

The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch) -- SETS-M2-10-ALK
from NBK America LLC

Stainless steel hexalobular socket *1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Extreme Low Profile -- SET-M3-10-BNI
from NBK America LLC

Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Extreme Low Profile -- SET-M3-10-NI
from NBK America LLC

Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Extreme Low Profile -- SETS-M2-10
from NBK America LLC

Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Low Profile -- SLT-M3-10-TZB
from NBK America LLC

Hexalobular socket *1 head cap screws with low head height. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M3
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Low Profile -- SLTS-M2-10
from NBK America LLC

Hexalobular socket *1 head cap screws with low head height. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Cap Screw
  • Length: 0.3937
Hexalobular Socket Head Cap Screws with Special Low Profile -- SSTS-M2-4
from NBK America LLC

All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes *1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket. Install and remove with SKX Dedicated Wrench or... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Cap Screw
  • Length: 0.1575
Hexalobular Socket Pan Head Machine Screws -- SNPXS-M2-10
from NBK America LLC

Hexalobular socket shapes *1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket. Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular... [See More]

  • Fastener Standards: ISO; JIS
  • Metric: M2
  • Screw Type: Machine Screw
  • Length: 0.3937