M12 Screws
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M12 x 16 [See More]
- Metric: M12
- Length: 0.6299
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from RS Components, Ltd.
RS PRO HXC12 040 000 Coach Screw [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 1.57
- Material: Steel
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
from Imao-Fixtureworks
Type BJ746. Body. Steel (SCM435). Quenched and tempered. Black oxide finish. Foot. Steel (S45C). Quenched and tempered. Black oxide finish. Type BJ746-SUS. Body. Stainless Steel (SUS304). Foot. Stainless Steel (SUS304) [See More]
- Metric: M6; M8; M10; M12; M16; M20
- Head Type: Socket Head Cap
- Length: 1.06 to 6.1
- Material: Steel; Stainless Steel
from Jergens, Inc.
5-Axis Quick Locating System (QLS) Shoulder Screws. Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time the components are used. [See More]
- Metric: M12
- Material: Steel; 1018 Carbon Steel
- Screw Type: Shoulder Screw
- Finish: Hardened & Ground
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M12
- Length: 0.6299
- Screw Type: Set Screw
- Standard Drives: Hex Socket / Allen
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M12 x 20 [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from RS Components, Ltd.
RS PRO HXC12 050 000 Coach Screw [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 1.97
- Material: Steel
from National Bolt & Nut Corporation
METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.4724 to 1.5
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M3 - M16, Course Threads
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M12
- Length: 0.7087
- Screw Type: Set Screw
- Standard Drives: Hex Socket / Allen
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M12 x 30 [See More]
- Metric: M12
- Length: 1.18
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from RS Components, Ltd.
RS PRO HXC12 150 000 Coach Screw [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 5.91
- Material: Steel
from National Bolt & Nut Corporation
METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M20; M24
- Length: 0.7087 to 2.13
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M6 - M24, Course Threads
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX DX 109 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M12 x 170 [See More]
- Metric: M12
- Length: 6.69
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from RS Components, Ltd.
Zinc plated steel coachscrew,12x60mm [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 2.36
- Material: Steel
from National Bolt & Nut Corporation
METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.7874 to 7.48
- Screw Type: Cap Screw
- Other Size Specs: Thread Range: M2 - M24, Course Threads
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4762 Hex Socket Cap Screw M12 x 20 [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Cap Screw
- Head Type: Hexagon Head
from RS Components, Ltd.
Zinc plated steel coachscrew,12x75mm [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 2.95
- Material: Steel
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 10642 Hex Socket Countersunk Screw M12 x 18 [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.7087
- Standard Drives: Hex Socket
from RS Components, Ltd.
Zinc plated steel coachscrew,12x80mm [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 3.15
- Material: Steel
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M12 x 16 [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.6299
- Standard Drives: Hex Head
from RS Components, Ltd.
Zinc plated steel coachscrew,12x100mm [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 3.94
- Material: Steel
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M12 x 20 [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.7874
- Standard Drives: Hex Head
from RS Components, Ltd.
Zinc plated steel coachscrew,12x120mm [See More]
- Metric: M12
- Head Type: Hexagon Head; Other; Hex
- Length: 4.72
- Material: Steel
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Cap Screw
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4017 Hex Head Screw M12 x 35 [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 1.38
- Standard Drives: Hex Head
from RS Components, Ltd.
Rittal 8100780 Foot [See More]
- Metric: M12
- Finish: Stainless Steel
- Material: Stainless Steel
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
nVent SCHROFF 27230-068 Castor [See More]
- Metric: M12
- Finish: Zinc Plated; Aluminium Zinc, Grey
- Material: Polyamide
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw; Sheet Metal Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
nVent SCHROFF 27230-110 Castor [See More]
- Metric: M12
- Finish: Zinc Plated; Grey, Aluminium Zinc
- Material: Polyamide
- Fastener Standards: RoHS Compliant
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO DIN 912 Screw/Bolt Kit [See More]
- Metric: M6; M8; M10; M12
- Standard Drives: Hex socket
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Screw Type: Machine Screw
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO DIN 912 Screw/Bolt Kit [See More]
- Metric: M6; M8; M10; M12
- Standard Drives: Hex socket
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket cap
- Material: Steel
from RS Components, Ltd.
RS PRO DIN 933 Screw/Bolt Kit [See More]
- Metric: M4; M5; M6; M8; M10; M12
- Standard Drives: Hex
- Head Type: Hexagon Head; Other; Hex
- Material: Steel
from RS Components, Ltd.
RS PRO 466 7720RS Screw/Bolt & Nut Kit [See More]
- Metric: M6; M8; M10; M12
- Standard Drives: Hex
- Head Type: Hexagon Head; Other; Hex
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN933/DIN934 [See More]
- Metric: M6; M8; M10; M12
- Standard Drives: Hex
- Head Type: Hexagon Head; Other; Hex
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 931 & 934 [See More]
- Metric: M8; M10; M12
- Standard Drives: Hex
- Head Type: Hexagon Head; Other; Hex
- Material: Stainless Steel
from RS Components, Ltd.
BZP Steel Hexagon Head Bolt & Nut Kit [See More]
- Metric: M6; M8; M10; M12
- Standard Drives: Hex
- Head Type: Hexagon Head; Other; Hex
- Material: Steel
from RS Components, Ltd.
ZnPt steel socket csk head screw,M12x60 [See More]
- Metric: M12
- Length: 2.36
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
ZnPt steel socket csk head screw,M12x65 [See More]
- Metric: M12
- Length: 2.56
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
ZnPt steel socket csk head screw,M12x70 [See More]
- Metric: M12
- Length: 2.76
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
ZnPt steel socket csk head screw,M12x75 [See More]
- Metric: M12
- Length: 2.95
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
ZnPt steel socket csk head screw,M12x100 [See More]
- Metric: M12
- Length: 3.94
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
Blk steel hex skt csk head screw,M12x25 [See More]
- Metric: M12
- Length: 0.9843
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from RS Components, Ltd.
Blk steel hex skt csk head screw,M12x30 [See More]
- Metric: M12
- Length: 1.18
- Screw Type: Socket Screws
- Head Type: Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.5906
from Hi-Performance Fastening Systems, an MW Industries Company
Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12
- Length: 2.5 to 6
- Screw Type: Cap Screw; Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More
- Head Type: Binding Head (optional feature); Fillister Head (optional feature); Flat Head (optional feature); Hexagon Head (optional feature); Oval Head (optional feature); Pan Head (optional feature); Round Head (optional feature); Socket Head Cap (optional feature); Square Head (optional feature); Truss Head (optional feature); Washer Head (optional feature)
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Screw Type: Cap Screw; Machine Screw
from DME Company
Flat Head Screws and Stop Disk for Ejector Plates [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Length: 0.3150 to 1.97
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M12
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.2760
from ADB®
Replacement Screws for Safety Engineered Hoist Rings - Metric [See More]
- Metric: M12
- Length: 1.22
- Screw Type: Cap Screw; Shoulder Screw
- Other Size Specs: 1-UP - 11.45
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Head Type: Hexagon Head
- Screw Type: Cap Screw
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from NBS Corp.
Featuring a socket head with knurling and available in grade Alloy, all NBS socket head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #2 through ¾ ” (inch) and M2 through M20 (metric) diameter, all low head... [See More]
- Metric: M12
- Length: 3.94
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from NBK America LLC
Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUHP-P is intended for applications... [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.5906
from DME Company
Socket Head Cap Screw -Metric [See More]
- Metric: M4; M6; M8; M10; M12; M16; M20
- Length: 0.3150 to 10.24
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from Reid Supply
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]
- Metric: M12
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.6300
- Finish: Polished
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Head Type: Button Head
- Screw Type: Cap Screw
- Material: Alloy Steel
from NBS Corp.
Featuring a curved head and available in grade Alloy, all NBS button head cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #4 through 1/2 ” (inch) and M3 through M12 (metric) diameter, all low head socket cap screws come... [See More]
- Metric: M12
- Length: 0.6299
- Screw Type: Cap Screw
- Head Type: Button Head; Socket Head Cap
from NBK America LLC
Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following body and main ball combinations :stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Set Screw
- Material: PEEK/Light Brown
from DME Company
MUD Quick-Change Components. Frame Shoulder Screws [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw; Shoulder Screw
- Head Type: Flat Head
from NBK America LLC
Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Set Screw
from DME Company
Set Screw - FD [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.3543 to 1.34
- Screw Type: Set Screw
from NBK America LLC
Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Set Screw
from DME Company
Set Screw - FDV [See More]
- Metric: M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.4724 to 1.34
- Screw Type: Set Screw
from NBK America LLC
Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball combinations: stainless steel, polyacetal, and PEEK. BRUSS has a small coefficient of friction and can move workpiece with less... [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Set Screw
from DME Company
Set Screws - FM [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20; M24
- Length: 0.3543 to 1.34
- Screw Type: Set Screw
from NBK America LLC
Clamping screw of the fine screw threaded type for easy fine adjustment of threading amount. Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece... [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.7874
from DME Company
Set Screw - GS [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Length: 0.1575 to 1.97
- Screw Type: Set Screw
from NBK America LLC
Clamping screw of the fine screw threaded type for easy fine adjustment of threading amount. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and... [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.8661
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.6299
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer... [See More]
- Metric: M12
- Length: 0.6299
from NBK America LLC
Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.6299
from NBK America LLC
Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M12
- Length: 0.6299
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.7087
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M12
- Length: 0.7087
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M12
- Finish: Black Oxide
- Length: 0.6299
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M12
- Length: 0.6299
from NBK America LLC
Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free... [See More]
- Metric: M12
- Length: 0.8661
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M12
- Fastener Standards: ISO; JIS
- Length: 0.9449
from NBK America LLC
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular *1 shape can withstand high tightening torque. ⇒Features of the... [See More]
- Metric: M12
- Finish: Nickel Plated
- Length: 0.9449
- Fastener Standards: ISO; JIS
from NBK America LLC
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.7874
- Finish: Nickel Plated
from NBK America LLC
Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such as seawater. [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 1.18
- Material: Stainless Steel
from NBK America LLC
When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of... [See More]
- Metric: M12
- Head Type: Hexagon Head
- Length: 0.7874
- Finish: Galvanized
from NBK America LLC
Socket head cap screws with fine pitch thread. The effective diameter is larger and fatigue strength is better than coarse threads. The thread pitch is small and the number of thread peaks is more than coarse threads. For securing thin plates and similar items for which coarse thread screws lack... [See More]
- Metric: M12
- Length: 0.7874
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from NBK America LLC
High intensity socket head cap screws are made of stainless steel. (Strength Class 8.8 or 10.9). For applications that require both high strength and corrosion resistance. High strength per a screw is useful for space and weight saving by decreasing thread diameter and number. Screws with excellent... [See More]
- Metric: M12
- Length: 1.18
- Screw Type: Cap Screw
- Head Type: Socket Head Cap
from NBK America LLC
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Flat washers and spring washers are captive, therefore prevent separation from screws. It is unnecessary to assemble washers. It simplifies work when wearing... [See More]
- Metric: M12
- Length: 1.38
- Screw Type: Cap Screw
- Head Type: Socket Head Cap