5/8" Screws

50 Results
Button Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

BUTTON HEAD HEX SOCKET CAP SCREWS. Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button head... [See More]

  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.1875 to 2
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: #4 - 5/8", Fine and Course Threads
Grub Screws -- 2454466
from RS Components, Ltd.

RS PRO 25532596 Grub Screw [See More]

  • Inch: 5/8"
  • Material: Steel
  • Length: 2
  • Fastener Standards: RoHS Compliant
6-Lobe Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Nylon Machine Screw
from BRIM Electronics, Inc.

Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 1 1/4"; 1 1/2"; 2"
  • Head Type: Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
  • Screw Type: Machine Screw
  • Standard Drives: Slotted
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Screw Type: Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
6-Lobe Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Flat Head Slotted Cap Screws
from National Bolt & Nut Corporation

FLAT HEAD SLOTTED CAP SCREWS. Dimensions per ANSI B18.6.2. 82 ° countersink angle. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. [See More]

  • Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Length: 1.5 to 6
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
6-Lobe Pin Button Sealing Screws
from ZAGO Manufacturing Company, Inc.

6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Hex Head Bolts / Hex Cap Screws
from National Bolt & Nut Corporation

HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
  • Length: 0.5000 to 15
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
Phillips Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Head Cap Screw
from National Bolt & Nut Corporation

1/4 - 5/8" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Meeting ANSI B18.2.1 dimensional specifications, our series of grade 5, 1/4 - 5/8 inch diameter hex head cap screws feature rolled threads. Our Grade 5, 1/4 - 5/8 inch diameter hex head cap screws meet SAE J429 standards for both material and... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"
  • Length: 0.5000 to 20
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: 1/4" - 5/8", Fine and Course Threads
Phillips Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Length: 0.1250 to 10
  • Screw Type: Cap Screw
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
Slotted Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Hex Socket Set Screws
from National Bolt & Nut Corporation

HEX SOCKET SET SCREWS. National Bolt & Nut's premium line of hex socket set screws are most regularly used to secure one object against another object, and are ideal for applications involving the fastening of knobs, gears, collars and other devices onto shafts. Designed for better industrial... [See More]

  • Inch: # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 3
  • Screw Type: Set Screw
  • Other Size Specs: Thread Range: #4 - 1", Fine and Course Threads
Socket Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Head Shoulder Screws
from National Bolt & Nut Corporation

SOCKET HEAD SHOULDER SCREWS. National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a variety of rotating or... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.2500 to 6
  • Screw Type: Shoulder Screw
  • Other Size Specs: Thread Range: 1/4" - 5/8", Course Threads
Socket Cap Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Cap Screw
  • Length: 0.0787 to 1.97
Socket Pin Button Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Socket Pin Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw; Sheet Metal Screw
  • Length: 0.0787 to 1.97
Spanner Flat Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Spanner Pan Head Sealing Screws
from ZAGO Manufacturing Company, Inc.

Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Screw Type: Machine Screw
  • Length: 0.0787 to 1.97
Bolt Head/ Wrench Cap Screws -- Inch Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Head Type: Hexagon Head
  • Screw Type: Cap Screw
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Shoulder Screw -- 3/4 x 1
from Monroe Engineering

Alloy steel heat treated, Tensile Strength 140,000 P.S.I. Precision ground to close tolerances. Black Oxide finish [See More]

  • Inch: 5/8"
  • Length: 1
  • Screw Type: Shoulder Screw
  • Other Size Specs: 3/4 x 1 Shoulder, 5/8-11 x 7/8 Thread
12 Point (Modified) -- 11664479-1
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Inch: 5/8"
  • Standard Drives: 12-Point
  • Head Type: Other; 12 Point (Modified)
  • Material: 4340
5/8-11 x 1-1/2" Gr. 5 Hex Cap Screw, Trivalent -- BG5HCS05001411T
from NBS Corp.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” through ¾ ”, all hex cap screws... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Cap Screws
from G.L. Huyett

Socket head cap screws are made of heat-treated alloy steel and are best used for applications where extreme strength and hardness are required. However, stainless steel has become the material of choice for exterior and most marine applications, where high corrosion resistance is necessary. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Metric: M4; M5; M6; M8
  • Screw Type: Cap Screw
  • Length: 0.1250 to 12
Lag Screw - Non Metric -- 58X10HLBZ
from Peco Fasteners, Inc.

10 INCH. 10 LENGTH - DECIMAL. 10 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. HEX DRIVE STYLE. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 5/8"
  • Length: 10
  • Screw Type: Lag Screw
  • Standard Drives: Hex Socket / Allen
Replacement Screw -- 23021S
from ADB®

Replacement screws for safety engineered products [See More]

  • Inch: 5/8"
  • Length: 1.22
  • Screw Type: Cap Screw; Shoulder Screw
  • Other Size Specs: 5/8-11 x 2
Hex Screw - Non Metric -- HC5/8X1-1/2
from Ebinger Manufacturing Corp.

HEAT TREATED HCS MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Hex Screw
  • Material: Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Screw Type: Cap Screw; Machine Screw
Adjustment Screw for Nuzzler® Edge Clamp: 5/8-11 Thread -- 33862
from Te-Co, Inc.

Alloy Steel Material. Black Oxide Finish [See More]

  • Inch: 5/8"
Shoulder Screw -- SS Series
from DME Company

MUD Quick-Change Components. Frame Shoulder Screws [See More]

  • Inch: 1/2"; 5/8"; 3/4"
  • Length: 3.19 to 6.88
  • Screw Type: Shoulder Screw
Ohio Rod Products -- Machine Screws
from Elgin Fastener Group

Machine Screws. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
PN - SQCN - SEMS - MS -- 1/4-20 X 5/8
from PENCOM

Custom sizes/other finishes available, square cone lock washer sems [See More]

  • Inch: 5/8"
  • Length: 0.6250
  • Screw Type: Machine Screw
  • Head Type: Pan Head
Locating Screw; Adjustable Threaded -- ALB-595
from Reid Supply

Adjustable locating screws are used with locating pins to accurately position workpieces in jigs and fixtures. . ALB-595 [See More]

  • Inch: 5/8"
  • Finish: Black Oxide; Black Oxide
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Head Type: Button Head
  • Screw Type: Cap Screw
  • Material: Alloy Steel
5/8-11 x 1-1/2" Gr. 5 Hex Flange Machine Screw, Serrated, Indented Head, Trivalent -- BS5FLB05001411T
from NBS Corp.

Featuring serrations under the flange as well as an indented head, NBS ’ serrated indented hex flange machine screws are one of our most popular items. Available in grade 2, grade 5, grade 8.2 and class 8.8, all serrated hex flange machine screws come with trivalent finish and meet all... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Set Screws
from G.L. Huyett

Our set screws work with shaft collars to ensure holding power. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Metric: M3; M4; M5; M6; M8
  • Screw Type: Set Screw
  • Length: 0.0630 to 12
Hex Screw - Non Metric -- HHCS5/8X1-1/2
from Ebinger Manufacturing Corp.

LOW CARBON STEEL MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Hex Screw
  • Material: Steel
Prevailing Torque Self-Locking Fasteners -- Long-Lok® Inserts
from Long-Lok Fasteners Corporation

Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 0.7500
  • Screw Type: Cap Screw; Machine Screw
  • Material: Steel; Hardened Steel
Set Screw -- MAC-185 [MAC-185 from Mac-It Corp.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 5/8"
  • Length: 3
  • Screw Type: Set Screw
  • Standard Drives: Square / Robertson
5/8-11 x 1-1/2" Gr. 5 Hex Flange Machine Screw, Serrated, Non-Indented Head, Trivalent -- BS5FLT05001411T
from NBS Corp.

Featuring flush corners for better grip, a non-indented head that eliminates dirt accumulation and serrations under the head, NBS ’ serrated non-indented hex flange machine screws are the newest addition to our fastener line. Available in grade 5 and grade 8, all serrated hex flange machine... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Machine Screw
  • Head Type: Hexagon Head
Prevailing Torque Self-Locking Fasteners -- Poly-Lok®
from Long-Lok Fasteners Corporation

Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Screw Type: Cap Screw; Machine Screw
Set Screw -- MAC-405 [MAC-405 from Mac-It Corp.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 5/8"
  • Length: 2
  • Screw Type: Set Screw
  • Standard Drives: Square / Robertson
5/8-11 x 1-1/2" Gr. 8 Hex Cap Screw, Zinc Yellow -- BG8HCS05001411Y
from NBS Corp.

Featuring a hexagonal head, washer face, chamfered end and available in either grade 5 or grade 8, all NBS hex cap screws meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” through ¾ ”, all hex cap screws... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Screw Type: Cap Screw
  • Head Type: Hexagon Head
Self-Locking Fasteners -- Dyna-Thred® II
from Long-Lok Fasteners Corporation

The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]

  • Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Head Type: Binding Head  ; Button Head; Fillister Head; Round Head; Truss Head
  • Screw Type: Cap Screw
  • Standard Drives: Bristol Spline; Hex Socket / Allen; Philips / Frearson; Slotted
Set Screw -- MAC-760 [MAC-760 from Mac-It Corp.]
from Reid Supply

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of... [See More]

  • Inch: 5/8"
  • Length: 0.3130
  • Screw Type: Set Screw
  • Material: Steel
Self-Locking Fasteners -- Tek-Lok™
from Long-Lok Fasteners Corporation

Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Material: Steel; Hardened Steel
  • Head Type: Fillister Head